☰
LM95010EVAL
LM95010EVAL
Obsolete
Description:  BOARD EVALUATION LM95010
Manufacturer:  Texas Instruments
Datasheet:   LM95010EVAL Datasheet
History Price: Obsolete
In Stock: 32310
LM95010EVAL Specification
Specification
Part No
LM95010EVAL
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
SensorPath?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-20癈 ~ 125癈
Interface
1-Wire?
Sensitivity
?癈
Voltage - Supply
3V ~ 3.6V
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s)
Utilized IC / Part
LM95010
LM95010EVAL Related Parts
LM9402XEVM
LM9402XEVM
Texas Instruments
EVAL MODULE FOR LM9402
LM95071EVAL/NOPB
LM95071EVAL/NOPB
Texas Instruments
BOARD EVALUATION LM95071
LM95235EVAL/NOPB
LM95235EVAL/NOPB
Texas Instruments
BOARD EVALUATION LM95235
LM96163EB/NOPB
LM96163EB/NOPB
Texas Instruments
BOARD EVAL FOR LM96163 SENSOR
LM90EVAL
LM90EVAL
Texas Instruments
BOARD EVALUATION LM90
LM94021EVAL
LM94021EVAL
Texas Instruments
BOARD EVALUATION LM94021
LM94022EVAL
LM94022EVAL
Texas Instruments
BOARD EVALUATION LM94022
LM94023EB/NOPB
LM94023EB/NOPB
Texas Instruments
EVAL BOARD FOR LM94023
LM95172EWGEB
LM95172EWGEB
Texas Instruments
BOARD EVAL FOR LM95172
LM95213EB/NOPB
LM95213EB/NOPB
Texas Instruments
BOARD EVALUATION FOR LM95213
LM95214EB/NOPB
LM95214EB/NOPB
Texas Instruments
BOARD EVALUATION FOR LM95214
LM95221EVAL
LM95221EVAL
Texas Instruments
BOARD EVALUATION LM95221
LM95010EVAL Compare Parts
  • LM95010EVAL vs LM95235EVAL/NOPB
  • LM95010EVAL vs LM95071EVAL/NOPB
  • LM95010EVAL vs LM9402XEVM
  • LM95010EVAL vs LM99EVAL/NOPB
  • LM95010EVAL vs LM99EVAL
  • LM95010EVAL vs LM99-1EVAL/NOPB
  • LM95010EVAL vs LM99-1EVAL
  • LM95010EVAL vs LM9627HEADBOARD
  • LM95010EVAL vs LM96000EVAL/NOPB
  • LM95010EVAL vs LM95245EB/NOPB
  • LM95010EVAL vs LM95241EB
  • LM95010EVAL vs LM95234EB/NOPB
  • LM95010EVAL vs LM95233EB/NOPB
  • LM95010EVAL vs LM95231EVAL
  • LM95010EVAL vs LM95221EVAL
  • LM95010EVAL vs LM95214EB/NOPB
  • LM95010EVAL vs LM95213EB/NOPB
  • LM95010EVAL vs LM95172EWGEB
  • LM95010EVAL vs LM94023EB/NOPB
  • LM95010EVAL vs LM94022EVAL
  • LM95010EVAL vs LM94021EVAL
  • LM95010EVAL vs LM90EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend