☰
LM95221EVAL
LM95221EVAL
Obsolete
Description:  BOARD EVALUATION LM95221
Manufacturer:  Texas Instruments
Datasheet:   LM95221EVAL Datasheet
History Price: Obsolete
In Stock: 47860
LM95221EVAL Specification
Specification
Part No
LM95221EVAL
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
0癈 ~ 140癈
Interface
SMBus (2-Wire/I2C)
Sensitivity
?癈
Voltage - Supply
3V ~ 3.6V
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s)
Utilized IC / Part
LM95221
LM95221EVAL Related Parts
LM9402XEVM
LM9402XEVM
Texas Instruments
EVAL MODULE FOR LM9402
LM95071EVAL/NOPB
LM95071EVAL/NOPB
Texas Instruments
BOARD EVALUATION LM95071
LM95235EVAL/NOPB
LM95235EVAL/NOPB
Texas Instruments
BOARD EVALUATION LM95235
LM96163EB/NOPB
LM96163EB/NOPB
Texas Instruments
BOARD EVAL FOR LM96163 SENSOR
LM90EVAL
LM90EVAL
Texas Instruments
BOARD EVALUATION LM90
LM94021EVAL
LM94021EVAL
Texas Instruments
BOARD EVALUATION LM94021
LM94022EVAL
LM94022EVAL
Texas Instruments
BOARD EVALUATION LM94022
LM94023EB/NOPB
LM94023EB/NOPB
Texas Instruments
EVAL BOARD FOR LM94023
LM95010EVAL
LM95010EVAL
Texas Instruments
BOARD EVALUATION LM95010
LM95172EWGEB
LM95172EWGEB
Texas Instruments
BOARD EVAL FOR LM95172
LM95213EB/NOPB
LM95213EB/NOPB
Texas Instruments
BOARD EVALUATION FOR LM95213
LM95214EB/NOPB
LM95214EB/NOPB
Texas Instruments
BOARD EVALUATION FOR LM95214
LM95221EVAL Compare Parts
  • LM95221EVAL vs LM95235EVAL/NOPB
  • LM95221EVAL vs LM95071EVAL/NOPB
  • LM95221EVAL vs LM9402XEVM
  • LM95221EVAL vs LM99EVAL/NOPB
  • LM95221EVAL vs LM99EVAL
  • LM95221EVAL vs LM99-1EVAL/NOPB
  • LM95221EVAL vs LM99-1EVAL
  • LM95221EVAL vs LM9627HEADBOARD
  • LM95221EVAL vs LM96000EVAL/NOPB
  • LM95221EVAL vs LM95245EB/NOPB
  • LM95221EVAL vs LM95241EB
  • LM95221EVAL vs LM95234EB/NOPB
  • LM95221EVAL vs LM95233EB/NOPB
  • LM95221EVAL vs LM95231EVAL
  • LM95221EVAL vs LM95214EB/NOPB
  • LM95221EVAL vs LM95213EB/NOPB
  • LM95221EVAL vs LM95172EWGEB
  • LM95221EVAL vs LM95010EVAL
  • LM95221EVAL vs LM94023EB/NOPB
  • LM95221EVAL vs LM94022EVAL
  • LM95221EVAL vs LM94021EVAL
  • LM95221EVAL vs LM90EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend