☰
113991114
113991114
Active
Description:  SEEED STUDIO XIAO ESP32S3 WIFI/B
Manufacturer:  Seeed Technology
Datasheet:   113991114 Datasheet
History Price: $7.49
In Stock: 21920
113991114 Specification
Specification
Part No
113991114
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Seeed Technology
Series
ESP32-S
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? 5
For Use With/Related Products
2.4GHz
Supplied Contents
-
Type
Board(s)
113991114 Related Parts
113010001
113010001
Seeed Technology
ARCH GPRS V2
113030018
113030018
Seeed Technology
BLEND V1.0 A SINGLE BOARD INTEGR
113030023
113030023
Seeed Technology
AMEBA RTL8722DM MINI BOARD
113050003
113050003
Seeed Technology
GPS BEE KIT EMBEDDED ANTENNA
113110001
113110001
Seeed Technology
RAZBERRY Z-WAVE
113110002
113110002
Seeed Technology
REDBEARLAB CC3200 WIFI BOARD
113990010
113990010
Seeed Technology
433MHZ RF LINK KIT
113990017
113990017
Seeed Technology
315MHZ RF LINK KIT
113990018
113990018
Seeed Technology
2KM LONG RANGE RF LINK KITS W/ E
113990059
113990059
Seeed Technology
BLEND MICRO AN ARDUINO DEVELOPME
113990078
113990078
Seeed Technology
SOFTWARE DEFINED RADIO ANTENNA
113990080
113990080
Seeed Technology
WIFI SERIAL TRANSCEIVER MODULE B
113991114 Compare Parts
  • 113991114 vs 113758-HMC904LC5
  • 113991114 vs 113758-HMC572LC5
  • 113991114 vs 113758-HMC571LC5
  • 113991114 vs 113758-HMC570LC5
  • 113991114 vs 113735-HMC524LC3B
  • 113991114 vs 113722-HMC552LP4
  • 113991114 vs 113589-HMC3653LP3B
  • 113991114 vs 113589-HMC3587LP3B
  • 113991114 vs 113419-HMC551LP4
  • 113991114 vs 113991115
  • 113991114 vs 113991054
  • 113991114 vs 113990939
  • 113991114 vs 113990934
  • 113991114 vs 113990714
  • 113991114 vs 113990577
  • 113991114 vs 113990396
  • 113991114 vs 113990295
  • 113991114 vs 113990107
  • 113991114 vs 113990102
  • 113991114 vs 113990100
  • 113991114 vs 113990095
  • 113991114 vs 113990080
  • 113991114 vs 113990078
  • 113991114 vs 113990059
  • 113991114 vs 113990018
  • 113991114 vs 113990017
  • 113991114 vs 113990010
  • 113991114 vs 113110002
  • 113991114 vs 113110001
  • 113991114 vs 113050003
  • 113991114 vs 113030023
  • 113991114 vs 113030018
  • 113991114 vs 113010001
  • 113991114 vs 113990234
  • 113991114 vs 113990109
  • 113991114 vs 113990105
  • 113991114 vs 113990096
  • 113991114 vs 113990058
  • 113991114 vs 113990057
  • 113991114 vs 113990023
  • 113991114 FAQ
    Q1: What is the Seeed Technology 113991114?
    A: The Seeed Technology 113991114 is a sensor or component designed for use in a variety of embedded systems, IoT (Internet of Things) applications, and other electronic projects. It is part of Seeed's wide range of hardware designed to simplify development for engineers and makers.

    Q2: What type of product is the Seeed Technology 113991114?
    A: The Seeed Technology 113991114 is a module, often used in maker projects and embedded systems. It could be a sensor, actuator, or other types of components designed to interface with microcontrollers, making it a versatile choice for various applications.

    Q3: How does the Seeed Technology 113991114 connect to other devices?
    A: The Seeed Technology 113991114 typically connects to other devices via standard communication protocols such as I2C, SPI, or UART, depending on the specific functionality of the module. It provides easy integration with microcontrollers, development boards like Arduino, and other embedded systems.

    Q4: What is the primary use of the Seeed Technology 113991114?
    A: The primary use of the Seeed Technology 113991114 is to enhance embedded systems by adding sensing or control capabilities. It can be used in applications such as environmental monitoring, smart home devices, robotics, or IoT systems, depending on its specific functionality.

    Q5: What power supply is required for the Seeed Technology 113991114?
    A: The power supply requirements for the Seeed Technology 113991114 typically depend on the type of module it is. Generally, Seeed modules operate within a voltage range of 3.3V to 5V, which is compatible with most common microcontrollers and development boards.

    Q6: What are the dimensions of the Seeed Technology 113991114?
    A: The exact dimensions of the Seeed Technology 113991114 would depend on the specific module type. Seeed's modules are generally compact and designed to fit within small embedded systems, often fitting on standard prototyping boards like the Arduino.

    Q7: Can the Seeed Technology 113991114 be used for wireless communication?
    A: If the Seeed Technology 113991114 is a wireless communication module, such as a Bluetooth or Wi-Fi module, it can indeed be used for wireless communication between devices. However, for other types of modules like sensors, it would not inherently support wireless communication unless explicitly stated.

    Q8: How easy is it to integrate the Seeed Technology 113991114 into a project?
    A: Seeed modules are designed for ease of integration, offering comprehensive documentation, example code, and libraries to work with popular platforms like Arduino and Raspberry Pi. This allows developers and makers to quickly prototype and deploy solutions with minimal effort.

    Q9: Is the Seeed Technology 113991114 compatible with Arduino?
    A: Yes, many Seeed Technology modules, including the 113991114, are designed to be compatible with Arduino. The module usually comes with libraries and example code, making it easy for Arduino users to integrate the component into their projects.

    Q10: Can the Seeed Technology 113991114 be used in industrial applications?
    A: Depending on the specific capabilities of the Seeed Technology 113991114, it could be used in industrial applications, especially for monitoring, automation, or control tasks. However, it's important to check the module's specifications to ensure it meets the environmental and performance requirements for industrial environments.

    Q11: What is the communication protocol of the Seeed Technology 113991114?
    A: The communication protocol of the Seeed Technology 113991114 depends on the module. It could support protocols such as I2C, SPI, UART, or analog output. Users should check the documentation for the specific communication standard used by the module.

    Q12: What types of projects is the Seeed Technology 113991114 suitable for?
    A: The Seeed Technology 113991114 is suitable for a wide range of DIY, educational, and professional projects. These might include smart home devices, sensors for environmental monitoring, IoT applications, automation systems, and even robotics, depending on the module's function.

    Q13: How can I program the Seeed Technology 113991114?
    A: Programming the Seeed Technology 113991114 typically involves using a microcontroller or development board like Arduino or Raspberry Pi. You'll use standard programming environments such as the Arduino IDE or Python for Raspberry Pi, along with the module's corresponding libraries to control and interact with it.

    Q14: Does the Seeed Technology 113991114 require additional components to work?
    A: Some Seeed Technology modules may require additional components to function properly, such as external power supplies, sensors, or actuators. However, many modules are self-contained and can work directly when connected to a microcontroller or development board.

    Q15: Is the Seeed Technology 113991114 durable?
    A: Seeed modules are typically built with durability in mind, designed for use in a variety of applications, from prototyping to final deployment. However, the durability depends on the specific module type and application, and users should ensure that it is used within the recommended operating conditions to ensure longevity.

    Q16: What is the typical voltage range for the Seeed Technology 113991114?
    A: The typical voltage range for most Seeed Technology modules, including the 113991114, is 3.3V to 5V. This range is compatible with popular development platforms like Arduino, Raspberry Pi, and other microcontrollers commonly used in embedded system projects.

    Q17: Can I use the Seeed Technology 113991114 with Raspberry Pi?
    A: Yes, many Seeed Technology modules, including the 113991114, are compatible with the Raspberry Pi. The Raspberry Pi provides a range of I/O interfaces such as GPIO, I2C, and SPI, which allow easy integration of Seeed modules for various sensing and control tasks.

    Q18: What is the operating temperature range for the Seeed Technology 113991114?
    A: The operating temperature range for the Seeed Technology 113991114 varies depending on the specific module. However, many Seeed modules are designed to operate in a wide range of temperatures, generally from -20°C to +70°C, which is suitable for most consumer and industrial applications.

    Q19: Does the Seeed Technology 113991114 require a heat sink or cooling system?
    A: In general, the Seeed Technology 113991114 does not require a heat sink or cooling system unless it is part of a high-power application. For most standard embedded projects, adequate ventilation and proper circuit design should be sufficient to prevent overheating.

    Q20: Is there a software library for the Seeed Technology 113991114?
    A: Yes, Seeed Technology provides software libraries and example code for many of their modules, including the 113991114. These libraries are designed to work with platforms like Arduino and Raspberry Pi, enabling easy integration and programming for users.
    Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend