113030023
113030023
Active
Description:  AMEBA RTL8722DM MINI BOARD
Manufacturer:  Seeed Technology
Datasheet:   113030023 Datasheet
History Price: $29.99
In Stock: 800
113030023 Specification
Specification
Part No
113030023
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? 5
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
RTL8722DM
Type
Board(s)
113030023 Related Parts
113010001
113010001
Seeed Technology
ARCH GPRS V2
113030018
113030018
Seeed Technology
BLEND V1.0 A SINGLE BOARD INTEGR
113050003
113050003
Seeed Technology
GPS BEE KIT EMBEDDED ANTENNA
113110001
113110001
Seeed Technology
RAZBERRY Z-WAVE
113110002
113110002
Seeed Technology
REDBEARLAB CC3200 WIFI BOARD
113990010
113990010
Seeed Technology
433MHZ RF LINK KIT
113990017
113990017
Seeed Technology
315MHZ RF LINK KIT
113990018
113990018
Seeed Technology
2KM LONG RANGE RF LINK KITS W/ E
113990059
113990059
Seeed Technology
BLEND MICRO AN ARDUINO DEVELOPME
113990078
113990078
Seeed Technology
SOFTWARE DEFINED RADIO ANTENNA
113990080
113990080
Seeed Technology
WIFI SERIAL TRANSCEIVER MODULE B
113990095
113990095
Seeed Technology
DEVDUINO SENSOR NODE V3 (ATMEGA
113030023 Compare Parts
  • 113030023 vs 113758-HMC904LC5
  • 113030023 vs 113758-HMC572LC5
  • 113030023 vs 113758-HMC571LC5
  • 113030023 vs 113758-HMC570LC5
  • 113030023 vs 113735-HMC524LC3B
  • 113030023 vs 113722-HMC552LP4
  • 113030023 vs 113589-HMC3653LP3B
  • 113030023 vs 113589-HMC3587LP3B
  • 113030023 vs 113419-HMC551LP4
  • 113030023 vs 113991115
  • 113030023 vs 113991114
  • 113030023 vs 113991054
  • 113030023 vs 113990939
  • 113030023 vs 113990934
  • 113030023 vs 113990714
  • 113030023 vs 113990577
  • 113030023 vs 113990396
  • 113030023 vs 113990295
  • 113030023 vs 113990107
  • 113030023 vs 113990102
  • 113030023 vs 113990100
  • 113030023 vs 113990095
  • 113030023 vs 113990080
  • 113030023 vs 113990078
  • 113030023 vs 113990059
  • 113030023 vs 113990018
  • 113030023 vs 113990017
  • 113030023 vs 113990010
  • 113030023 vs 113110002
  • 113030023 vs 113110001
  • 113030023 vs 113050003
  • 113030023 vs 113030018
  • 113030023 vs 113010001
  • 113030023 vs 113990234
  • 113030023 vs 113990109
  • 113030023 vs 113990105
  • 113030023 vs 113990096
  • 113030023 vs 113990058
  • 113030023 vs 113990057
  • 113030023 vs 113990023
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description