Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Seeed Technology 113990059
113990059
Obsolete
RF Evaluation and Development Kits, Boards
Description:
BLEND MICRO AN ARDUINO DEVELOPME
Manufacturer:
Seeed Technology
Datasheet:
113990059 Datasheet
History Price: Obsolete
In Stock: 8365
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
113990059 Specification
Specification
Part No
113990059
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Seeed Technology
Series
AVR? ATmega
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? Smart 4.x Low Energy (BLE)
For Use With/Related Products
2.4GHz
Supplied Contents
ATmega32U4, nRF8001
Type
Board(s)
113990059 PDF Datasheet
113990059 Datasheet
Click and Download: 113990059 Datasheet
113990059 Related Parts
113010001
Seeed Technology
ARCH GPRS V2
113030018
Seeed Technology
BLEND V1.0 A SINGLE BOARD INTEGR
113030023
Seeed Technology
AMEBA RTL8722DM MINI BOARD
113050003
Seeed Technology
GPS BEE KIT EMBEDDED ANTENNA
113110001
Seeed Technology
RAZBERRY Z-WAVE
113110002
Seeed Technology
REDBEARLAB CC3200 WIFI BOARD
113990010
Seeed Technology
433MHZ RF LINK KIT
113990017
Seeed Technology
315MHZ RF LINK KIT
113990018
Seeed Technology
2KM LONG RANGE RF LINK KITS W/ E
113990078
Seeed Technology
SOFTWARE DEFINED RADIO ANTENNA
113990080
Seeed Technology
WIFI SERIAL TRANSCEIVER MODULE B
113990095
Seeed Technology
DEVDUINO SENSOR NODE V3 (ATMEGA
113990059 Compare Parts
113990059 vs 113758-HMC904LC5
113990059 vs 113758-HMC572LC5
113990059 vs 113758-HMC571LC5
113990059 vs 113758-HMC570LC5
113990059 vs 113735-HMC524LC3B
113990059 vs 113722-HMC552LP4
113990059 vs 113589-HMC3653LP3B
113990059 vs 113589-HMC3587LP3B
113990059 vs 113419-HMC551LP4
113990059 vs 113991115
113990059 vs 113991114
113990059 vs 113991054
113990059 vs 113990939
113990059 vs 113990934
113990059 vs 113990714
113990059 vs 113990577
113990059 vs 113990396
113990059 vs 113990295
113990059 vs 113990107
113990059 vs 113990102
113990059 vs 113990100
113990059 vs 113990095
113990059 vs 113990080
113990059 vs 113990078
113990059 vs 113990018
113990059 vs 113990017
113990059 vs 113990010
113990059 vs 113110002
113990059 vs 113110001
113990059 vs 113050003
113990059 vs 113030023
113990059 vs 113030018
113990059 vs 113010001
113990059 vs 113990234
113990059 vs 113990109
113990059 vs 113990105
113990059 vs 113990096
113990059 vs 113990058
113990059 vs 113990057
113990059 vs 113990023
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend