☰
113990105
113990105
Obsolete
Description:  NODEMCU V2 LUA BASED ESP8266 DEV
Manufacturer:  Seeed Technology
Datasheet:   113990105 Datasheet
History Price: Obsolete
In Stock: 18240
113990105 Specification
Specification
Part No
113990105
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
ESP8266
Type
Board(s)
113990105 Related Parts
113010001
113010001
Seeed Technology
ARCH GPRS V2
113030018
113030018
Seeed Technology
BLEND V1.0 A SINGLE BOARD INTEGR
113030023
113030023
Seeed Technology
AMEBA RTL8722DM MINI BOARD
113050003
113050003
Seeed Technology
GPS BEE KIT EMBEDDED ANTENNA
113110001
113110001
Seeed Technology
RAZBERRY Z-WAVE
113110002
113110002
Seeed Technology
REDBEARLAB CC3200 WIFI BOARD
113990010
113990010
Seeed Technology
433MHZ RF LINK KIT
113990017
113990017
Seeed Technology
315MHZ RF LINK KIT
113990018
113990018
Seeed Technology
2KM LONG RANGE RF LINK KITS W/ E
113990059
113990059
Seeed Technology
BLEND MICRO AN ARDUINO DEVELOPME
113990078
113990078
Seeed Technology
SOFTWARE DEFINED RADIO ANTENNA
113990080
113990080
Seeed Technology
WIFI SERIAL TRANSCEIVER MODULE B
113990105 Compare Parts
  • 113990105 vs 113758-HMC904LC5
  • 113990105 vs 113758-HMC572LC5
  • 113990105 vs 113758-HMC571LC5
  • 113990105 vs 113758-HMC570LC5
  • 113990105 vs 113735-HMC524LC3B
  • 113990105 vs 113722-HMC552LP4
  • 113990105 vs 113589-HMC3653LP3B
  • 113990105 vs 113589-HMC3587LP3B
  • 113990105 vs 113419-HMC551LP4
  • 113990105 vs 113991115
  • 113990105 vs 113991114
  • 113990105 vs 113991054
  • 113990105 vs 113990939
  • 113990105 vs 113990934
  • 113990105 vs 113990714
  • 113990105 vs 113990577
  • 113990105 vs 113990396
  • 113990105 vs 113990295
  • 113990105 vs 113990107
  • 113990105 vs 113990102
  • 113990105 vs 113990100
  • 113990105 vs 113990095
  • 113990105 vs 113990080
  • 113990105 vs 113990078
  • 113990105 vs 113990059
  • 113990105 vs 113990018
  • 113990105 vs 113990017
  • 113990105 vs 113990010
  • 113990105 vs 113110002
  • 113990105 vs 113110001
  • 113990105 vs 113050003
  • 113990105 vs 113030023
  • 113990105 vs 113030018
  • 113990105 vs 113010001
  • 113990105 vs 113990234
  • 113990105 vs 113990109
  • 113990105 vs 113990096
  • 113990105 vs 113990058
  • 113990105 vs 113990057
  • 113990105 vs 113990023
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend