MCB1850
MCB1850
Obsolete
Description:  LPC1850 EVAL BRD
Manufacturer:  ARM
Datasheet:   MCB1850 Datasheet
History Price: Obsolete
In Stock: 27200
MCB1850 Specification
Specification
Part No
MCB1850
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
LPC1800
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
-
Utilized IC / Part
LPC1850
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD
MCB1850 PDF Datasheet
MCB1850 Related Parts
MCB1114
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
MCB1343
ARM
LPC1343 EVAL BRD
MCB1857
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
MCB2130UME
ARM
LPC213X EVAL BRD
MCB2140U
MCB2140U
ARM
LPC214X EVAL BRD
MCB1850 Compare Parts
  • MCB1850 vs MCBXC866
  • MCB1850 vs MCBXC167-BASIC
  • MCB1850 vs MCBX51
  • MCB1850 vs MCBTMPM395
  • MCB1850 vs MCBTMPM364
  • MCB1850 vs MCBTMPM362
  • MCB1850 vs MCBTMPM330
  • MCB1850 vs MCBSTR9UME
  • MCB1850 vs MCBSTR9U
  • MCB1850 vs MCBSTR9
  • MCB1850 vs MCBSTR750UME
  • MCB1850 vs MCBSTR750U
  • MCB1850 vs MCBSTR730
  • MCB1850 vs MCBSTR7
  • MCB1850 vs MCBSTM32UME
  • MCB1850 vs MCBSTM32U
  • MCB1850 vs MCBSTM32F400
  • MCB1850 vs MCBSTM32EXL
  • MCB1850 vs MCBSTM32
  • MCB1850 vs MCB9B500
  • MCB1850 vs MCB950
  • MCB1850 vs MCB900
  • MCB1850 vs MCB900
  • MCB1850 vs MCB4357
  • MCB1850 vs MCB2470
  • MCB1850 vs MCB2360UME
  • MCB1850 vs MCB2360U
  • MCB1850 vs MCB2140UME
  • MCB1850 vs MCB2140U
  • MCB1850 vs MCB2130UME
  • MCB1850 vs MCB2130U
  • MCB1850 vs MCB2103UME
  • MCB1850 vs MCB2103U
  • MCB1850 vs MCB2100+U
  • MCB1850 vs MCB2100
  • MCB1850 vs MCB1857
  • MCB1850 vs MCB1343
  • MCB1850 vs MCB1200
  • MCB1850 vs MCB11C14
  • MCB1850 vs MCB1114
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.