MMA-273336-M5-EVB
MMA-273336-M5-EVB
Active
Description:  RF EVAL BOARD
Manufacturer:  Microwave Technology
History Price: $625
In Stock: 14500
MMA-273336-M5-EVB Specification
Specification
Part No
MMA-273336-M5-EVB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microwave Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Power Amplifier
For Use With/Related Products
27GHz ~ 33GHz
Supplied Contents
-
Type
Board(s)
MMA-273336-M5-EVB PDF Datasheet
MMA-273336-M5-EVB Related Parts
MMA041PP5E
MMA041PP5E
Microchip Technology
EVAL BOARD FOR MMA041PP5
MMA043PP4E
MMA043PP4E
Microchip Technology
EVAL BOARD FOR MMA043
MMA044PP3E
MMA044PP3E
Microchip Technology
EVAL BOARD FOR MMA044
MMA052PP45E
MMA052PP45E
Microchip Technology
MMA052PP45E - EVAL BOARD
MMA053PP5E
MMA053PP5E
Microchip Technology
MMIC EVAL BOARD
MMA040PP5E
MMA040PP5E
Microchip Technology
EVAL BOARD FOR MMA040PP5
MMA-020624-M4-EVB
MMA-020624-M4-EVB
Microwave Technology
RF EVAL BOARD
MMA-020624-P3EV
MMA-020624-P3EV
Microwave Technology
BOARD EVAL FOR MMA-020624-P3
MMA-020624-P3EVB
MMA-020624-P3EVB
Microwave Technology
BOARD EVAL FOR MMA-020624-P3
MMA-053223-M4-EVB
MMA-053223-M4-EVB
Microwave Technology
RF EVAL BOARD
MMA-062020-C3EV
MMA-062020-C3EV
Microwave Technology
BOARD EVAL FOR MMA-062020-C3
MMA-062020-C3EVB
MMA-062020-C3EVB
Microwave Technology
BOARD EVAL FOR MMA-062020-C3
MMA-273336-M5-EVB Compare Parts
  • MMA-273336-M5-EVB vs MMA052PP45E
  • MMA-273336-M5-EVB vs MMA044PP3E
  • MMA-273336-M5-EVB vs MMA043PP4E
  • MMA-273336-M5-EVB vs MMA041PP5E
  • MMA-273336-M5-EVB vs MMA040PP5E
  • MMA-273336-M5-EVB vs MMA-445933H-02EVB
  • MMA-273336-M5-EVB vs MMA-445933H-02EV
  • MMA-273336-M5-EVB vs MMA-283136-R5EVB
  • MMA-273336-M5-EVB vs MMA-283136-R5EV
  • MMA-273336-M5-EVB vs MMA-273336-R5EVB
  • MMA-273336-M5-EVB vs MMA-273336-R5EV
  • MMA-273336-M5-EVB vs MMA-174321-R4EVB
  • MMA-273336-M5-EVB vs MMA-174321-R4EV
  • MMA-273336-M5-EVB vs MMA-121633-R5EVB
  • MMA-273336-M5-EVB vs MMA-121633-R5EV
  • MMA-273336-M5-EVB vs MMA-062020-C3EVB
  • MMA-273336-M5-EVB vs MMA-062020-C3EV
  • MMA-273336-M5-EVB vs MMA-053223-M4-EVB
  • MMA-273336-M5-EVB vs MMA-020624-P3EVB
  • MMA-273336-M5-EVB vs MMA-020624-P3EV
  • MMA-273336-M5-EVB vs MMA-020624-M4-EVB
  • MMA-273336-M5-EVB vs MMA-445933H-M5-EVB
  • MMA-273336-M5-EVB vs MMA-273334D-M5-EVB
  • MMA-273336-M5-EVB vs MMA-243034D-M5-EVB
  • MMA-273336-M5-EVB vs MMA-212734D-M5-EVB
  • MMA-273336-M5-EVB vs MMA-174321-M4-EVB
  • MMA-273336-M5-EVB vs MMA-012727-M4-EVB
  • MMA-273336-M5-EVB vs MMA-011015-C3-EVB
  • MMA-273336-M5-EVB vs MMA-004023D-M4-EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store