☰
MMA053PP5E
MMA053PP5E
Active
Description:  MMIC EVAL BOARD
Manufacturer:  Microchip Technology
Datasheet:   MMA053PP5E Datasheet
History Price: $1111.71
In Stock: 42240
MMA053PP5E Specification
Specification
Part No
MMA053PP5E
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
500MHz ~ 12GHz
Supplied Contents
MMA053PP5
Type
Board(s)
MMA053PP5E Related Parts
MMA041PP5E
MMA041PP5E
Microchip Technology
EVAL BOARD FOR MMA041PP5
MMA043PP4E
MMA043PP4E
Microchip Technology
EVAL BOARD FOR MMA043
MMA044PP3E
MMA044PP3E
Microchip Technology
EVAL BOARD FOR MMA044
MMA052PP45E
MMA052PP45E
Microchip Technology
MMA052PP45E - EVAL BOARD
MMA040PP5E
MMA040PP5E
Microchip Technology
EVAL BOARD FOR MMA040PP5
MMA-020624-M4-EVB
MMA-020624-M4-EVB
Microwave Technology
RF EVAL BOARD
MMA-020624-P3EV
MMA-020624-P3EV
Microwave Technology
BOARD EVAL FOR MMA-020624-P3
MMA-020624-P3EVB
MMA-020624-P3EVB
Microwave Technology
BOARD EVAL FOR MMA-020624-P3
MMA-053223-M4-EVB
MMA-053223-M4-EVB
Microwave Technology
RF EVAL BOARD
MMA-062020-C3EV
MMA-062020-C3EV
Microwave Technology
BOARD EVAL FOR MMA-062020-C3
MMA-062020-C3EVB
MMA-062020-C3EVB
Microwave Technology
BOARD EVAL FOR MMA-062020-C3
MMA-121633-R5EV
MMA-121633-R5EV
Microwave Technology
BOARD EVAL FOR MMA-121633-R5
MMA053PP5E Compare Parts
  • MMA053PP5E vs MMA044PP3E
  • MMA053PP5E vs MMA043PP4E
  • MMA053PP5E vs MMA041PP5E
  • MMA053PP5E vs MMA040PP5E
  • MMA053PP5E vs MMA-445933H-02EVB
  • MMA053PP5E vs MMA-445933H-02EV
  • MMA053PP5E vs MMA-283136-R5EVB
  • MMA053PP5E vs MMA-283136-R5EV
  • MMA053PP5E vs MMA-273336-R5EVB
  • MMA053PP5E vs MMA-273336-R5EV
  • MMA053PP5E vs MMA-174321-R4EVB
  • MMA053PP5E vs MMA-174321-R4EV
  • MMA053PP5E vs MMA-121633-R5EVB
  • MMA053PP5E vs MMA-121633-R5EV
  • MMA053PP5E vs MMA-062020-C3EVB
  • MMA053PP5E vs MMA-062020-C3EV
  • MMA053PP5E vs MMA-053223-M4-EVB
  • MMA053PP5E vs MMA-020624-P3EVB
  • MMA053PP5E vs MMA-020624-P3EV
  • MMA053PP5E vs MMA-020624-M4-EVB
  • MMA053PP5E vs MMA-445933H-M5-EVB
  • MMA053PP5E vs MMA-273336-M5-EVB
  • MMA053PP5E vs MMA-273334D-M5-EVB
  • MMA053PP5E vs MMA-243034D-M5-EVB
  • MMA053PP5E vs MMA-212734D-M5-EVB
  • MMA053PP5E vs MMA-174321-M4-EVB
  • MMA053PP5E vs MMA-012727-M4-EVB
  • MMA053PP5E vs MMA-011015-C3-EVB
  • MMA053PP5E vs MMA-004023D-M4-EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend