Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Microchip Technology MMA040PP5E
MMA040PP5E
Active
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD FOR MMA040PP5
Manufacturer:
Microchip Technology
Datasheet:
MMA040PP5E Datasheet
History Price: $1077.89
In Stock: 13580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MMA040PP5E Specification
Specification
Part No
MMA040PP5E
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
0Hz ~ 27GHz
Supplied Contents
MMA040PP5
Type
Board(s)
MMA040PP5E PDF Datasheet
MMA040PP5E Datasheet
Click and Download: MMA040PP5E Datasheet
MMA040PP5E Related Parts
MMA041PP5E
Microchip Technology
EVAL BOARD FOR MMA041PP5
MMA043PP4E
Microchip Technology
EVAL BOARD FOR MMA043
MMA044PP3E
Microchip Technology
EVAL BOARD FOR MMA044
MMA052PP45E
Microchip Technology
MMA052PP45E - EVAL BOARD
MMA053PP5E
Microchip Technology
MMIC EVAL BOARD
MMA-020624-M4-EVB
Microwave Technology
RF EVAL BOARD
MMA-020624-P3EV
Microwave Technology
BOARD EVAL FOR MMA-020624-P3
MMA-020624-P3EVB
Microwave Technology
BOARD EVAL FOR MMA-020624-P3
MMA-053223-M4-EVB
Microwave Technology
RF EVAL BOARD
MMA-062020-C3EV
Microwave Technology
BOARD EVAL FOR MMA-062020-C3
MMA-062020-C3EVB
Microwave Technology
BOARD EVAL FOR MMA-062020-C3
MMA-121633-R5EV
Microwave Technology
BOARD EVAL FOR MMA-121633-R5
MMA040PP5E Compare Parts
MMA040PP5E vs MMA052PP45E
MMA040PP5E vs MMA044PP3E
MMA040PP5E vs MMA043PP4E
MMA040PP5E vs MMA041PP5E
MMA040PP5E vs MMA-445933H-02EVB
MMA040PP5E vs MMA-445933H-02EV
MMA040PP5E vs MMA-283136-R5EVB
MMA040PP5E vs MMA-283136-R5EV
MMA040PP5E vs MMA-273336-R5EVB
MMA040PP5E vs MMA-273336-R5EV
MMA040PP5E vs MMA-174321-R4EVB
MMA040PP5E vs MMA-174321-R4EV
MMA040PP5E vs MMA-121633-R5EVB
MMA040PP5E vs MMA-121633-R5EV
MMA040PP5E vs MMA-062020-C3EVB
MMA040PP5E vs MMA-062020-C3EV
MMA040PP5E vs MMA-053223-M4-EVB
MMA040PP5E vs MMA-020624-P3EVB
MMA040PP5E vs MMA-020624-P3EV
MMA040PP5E vs MMA-020624-M4-EVB
MMA040PP5E vs MMA-445933H-M5-EVB
MMA040PP5E vs MMA-273336-M5-EVB
MMA040PP5E vs MMA-273334D-M5-EVB
MMA040PP5E vs MMA-243034D-M5-EVB
MMA040PP5E vs MMA-212734D-M5-EVB
MMA040PP5E vs MMA-174321-M4-EVB
MMA040PP5E vs MMA-012727-M4-EVB
MMA040PP5E vs MMA-011015-C3-EVB
MMA040PP5E vs MMA-004023D-M4-EVB
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend