Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Microchip Technology DM182016-3
DM182016-3
Active
RF Evaluation and Development Kits, Boards
Description:
BOARD DEMO MIWI COMM MRF89XAM9A
Manufacturer:
Microchip Technology
Datasheet:
DM182016-3 Datasheet
History Price: $153.21
In Stock: 18270
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DM182016-3 Specification
Specification
Part No
DM182016-3
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
MiWi?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver, ISM
For Use With/Related Products
915MHz
Supplied Contents
MRF89XAM9A
Type
Board(s)
DM182016-3 PDF Datasheet
DM182016-3 Datasheet
Click and Download: DM182016-3 Datasheet
DM182016-3 Related Parts
DM160213
Microchip Technology
KIT DEV BODYCOM SYSTEM
DM163027-4
Microchip Technology
KIT DEMO PICDEM Z MRF24J40
DM163027-5
Microchip Technology
KIT DEMO PICDEM Z MRF24J40
DM164138
Microchip Technology
DEMO BOARD RN2483 LORA MOTE
DM164139
Microchip Technology
RN2903 LORA(R) MOTE
DM164146
Microchip Technology
BM71 XPLAINED PRO
DM164152
Microchip Technology
BM83 BLUETOOTH AUDIO DEV KIT
DM1810-434-DK
Murata Manufacturing
DM1810 433.92 MHZ DEVELOPMENT KI
DM1810-434-QK
Murata Manufacturing
DM1810 433.92 MHZ QUICK KIT, BAS
DM1810-916-DK
Murata Manufacturing
DM1810 916.5 MHZ DEVELOPMENT KIT
DM1810-916-QK
Murata Manufacturing
DM1810 916.5 MHZ QUICK KIT, BASE
DM182015-1
Microchip Technology
KIT DEV 8BIT WIRELESS 2.4GHZ
DM182016-3 Compare Parts
DM182016-3 vs DM182022
DM182016-3 vs DM182020
DM182016-3 vs DM182018
DM182016-3 vs DM182017-5
DM182016-3 vs DM182017-4
DM182016-3 vs DM182017-3
DM182016-3 vs DM182017-2
DM182016-3 vs DM182017-1
DM182016-3 vs DM182016-2
DM182016-3 vs DM182016-1
DM182016-3 vs DM182015-3
DM182016-3 vs DM182015-2
DM182016-3 vs DM182015-1
DM182016-3 vs DM1810-916-QK
DM182016-3 vs DM1810-916-DK
DM182016-3 vs DM1810-434-QK
DM182016-3 vs DM1810-434-DK
DM182016-3 vs DM164152
DM182016-3 vs DM164146
DM182016-3 vs DM164139
DM182016-3 vs DM164138
DM182016-3 vs DM163027-5
DM182016-3 vs DM163027-4
DM182016-3 vs DM160213
DM182016-3 vs DM182023
DM182016-3 vs DM163027-2
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!