☰
DM164146
DM164146
Active
Description:  BM71 XPLAINED PRO
Manufacturer:  Microchip Technology
Datasheet:   DM164146 Datasheet
History Price: $77.4
In Stock: 43540
DM164146 Specification
Specification
Part No
DM164146
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? 5
For Use With/Related Products
2.4GHz
Supplied Contents
BM71
Type
Board(s)
DM164146 Related Parts
DM160213
DM160213
Microchip Technology
KIT DEV BODYCOM SYSTEM
DM163027-4
DM163027-4
Microchip Technology
KIT DEMO PICDEM Z MRF24J40
DM163027-5
DM163027-5
Microchip Technology
KIT DEMO PICDEM Z MRF24J40
DM164138
DM164138
Microchip Technology
DEMO BOARD RN2483 LORA MOTE
DM164139
DM164139
Microchip Technology
RN2903 LORA(R) MOTE
DM164152
DM164152
Microchip Technology
BM83 BLUETOOTH AUDIO DEV KIT
DM1810-434-DK
DM1810-434-DK
Murata Manufacturing
DM1810 433.92 MHZ DEVELOPMENT KI
DM1810-434-QK
DM1810-434-QK
Murata Manufacturing
DM1810 433.92 MHZ QUICK KIT, BAS
DM1810-916-DK
DM1810-916-DK
Murata Manufacturing
DM1810 916.5 MHZ DEVELOPMENT KIT
DM1810-916-QK
DM1810-916-QK
Murata Manufacturing
DM1810 916.5 MHZ QUICK KIT, BASE
DM182015-1
DM182015-1
Microchip Technology
KIT DEV 8BIT WIRELESS 2.4GHZ
DM182015-2
DM182015-2
Microchip Technology
KIT DEV 8BIT WIRELESS 868MHZ
DM164146 Compare Parts
  • DM164146 vs DM182022
  • DM164146 vs DM182020
  • DM164146 vs DM182018
  • DM164146 vs DM182017-5
  • DM164146 vs DM182017-4
  • DM164146 vs DM182017-3
  • DM164146 vs DM182017-2
  • DM164146 vs DM182017-1
  • DM164146 vs DM182016-3
  • DM164146 vs DM182016-2
  • DM164146 vs DM182016-1
  • DM164146 vs DM182015-3
  • DM164146 vs DM182015-2
  • DM164146 vs DM182015-1
  • DM164146 vs DM1810-916-QK
  • DM164146 vs DM1810-916-DK
  • DM164146 vs DM1810-434-QK
  • DM164146 vs DM1810-434-DK
  • DM164146 vs DM164152
  • DM164146 vs DM164139
  • DM164146 vs DM164138
  • DM164146 vs DM163027-5
  • DM164146 vs DM163027-4
  • DM164146 vs DM160213
  • DM164146 vs DM182023
  • DM164146 vs DM163027-2
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!