Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Microchip Technology DM164139
DM164139
Active
RF Evaluation and Development Kits, Boards
Description:
RN2903 LORA(R) MOTE
Manufacturer:
Microchip Technology
Datasheet:
DM164139 Datasheet
History Price: $107.08
In Stock: 23110
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DM164139 Specification
Specification
Part No
DM164139
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; LoRa? (LoRaWAN?)
For Use With/Related Products
915MHz
Supplied Contents
RN2903
Type
Board(s), Cable(s)
DM164139 PDF Datasheet
DM164139 Datasheet
Click and Download: DM164139 Datasheet
DM164139 Related Parts
DM160213
Microchip Technology
KIT DEV BODYCOM SYSTEM
DM163027-4
Microchip Technology
KIT DEMO PICDEM Z MRF24J40
DM163027-5
Microchip Technology
KIT DEMO PICDEM Z MRF24J40
DM164138
Microchip Technology
DEMO BOARD RN2483 LORA MOTE
DM164146
Microchip Technology
BM71 XPLAINED PRO
DM164152
Microchip Technology
BM83 BLUETOOTH AUDIO DEV KIT
DM1810-434-DK
Murata Manufacturing
DM1810 433.92 MHZ DEVELOPMENT KI
DM1810-434-QK
Murata Manufacturing
DM1810 433.92 MHZ QUICK KIT, BAS
DM1810-916-DK
Murata Manufacturing
DM1810 916.5 MHZ DEVELOPMENT KIT
DM1810-916-QK
Murata Manufacturing
DM1810 916.5 MHZ QUICK KIT, BASE
DM182015-1
Microchip Technology
KIT DEV 8BIT WIRELESS 2.4GHZ
DM182015-2
Microchip Technology
KIT DEV 8BIT WIRELESS 868MHZ
DM164139 Compare Parts
DM164139 vs DM182022
DM164139 vs DM182020
DM164139 vs DM182018
DM164139 vs DM182017-5
DM164139 vs DM182017-4
DM164139 vs DM182017-3
DM164139 vs DM182017-2
DM164139 vs DM182017-1
DM164139 vs DM182016-3
DM164139 vs DM182016-2
DM164139 vs DM182016-1
DM164139 vs DM182015-3
DM164139 vs DM182015-2
DM164139 vs DM182015-1
DM164139 vs DM1810-916-QK
DM164139 vs DM1810-916-DK
DM164139 vs DM1810-434-QK
DM164139 vs DM1810-434-DK
DM164139 vs DM164152
DM164139 vs DM164146
DM164139 vs DM164138
DM164139 vs DM163027-5
DM164139 vs DM163027-4
DM164139 vs DM160213
DM164139 vs DM182023
DM164139 vs DM163027-2
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!