☰
DM182015-3
DM182015-3
Obsolete
Description:  KIT DEV 8BIT WIRELESS 915MHZ
Manufacturer:  Microchip Technology
Datasheet:   DM182015-3 Datasheet
History Price: Obsolete
In Stock: 27460
DM182015-3 Specification
Specification
Part No
DM182015-3
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver, ISM
For Use With/Related Products
915MHz
Supplied Contents
MRF89XA
Type
Board(s), Cable(s)
DM182015-3 Related Parts
DM160213
DM160213
Microchip Technology
KIT DEV BODYCOM SYSTEM
DM163027-4
DM163027-4
Microchip Technology
KIT DEMO PICDEM Z MRF24J40
DM163027-5
DM163027-5
Microchip Technology
KIT DEMO PICDEM Z MRF24J40
DM164138
DM164138
Microchip Technology
DEMO BOARD RN2483 LORA MOTE
DM164139
DM164139
Microchip Technology
RN2903 LORA(R) MOTE
DM164146
DM164146
Microchip Technology
BM71 XPLAINED PRO
DM164152
DM164152
Microchip Technology
BM83 BLUETOOTH AUDIO DEV KIT
DM1810-434-DK
DM1810-434-DK
Murata Manufacturing
DM1810 433.92 MHZ DEVELOPMENT KI
DM1810-434-QK
DM1810-434-QK
Murata Manufacturing
DM1810 433.92 MHZ QUICK KIT, BAS
DM1810-916-DK
DM1810-916-DK
Murata Manufacturing
DM1810 916.5 MHZ DEVELOPMENT KIT
DM1810-916-QK
DM1810-916-QK
Murata Manufacturing
DM1810 916.5 MHZ QUICK KIT, BASE
DM182015-1
DM182015-1
Microchip Technology
KIT DEV 8BIT WIRELESS 2.4GHZ
DM182015-3 Compare Parts
  • DM182015-3 vs DM182022
  • DM182015-3 vs DM182020
  • DM182015-3 vs DM182018
  • DM182015-3 vs DM182017-5
  • DM182015-3 vs DM182017-4
  • DM182015-3 vs DM182017-3
  • DM182015-3 vs DM182017-2
  • DM182015-3 vs DM182017-1
  • DM182015-3 vs DM182016-3
  • DM182015-3 vs DM182016-2
  • DM182015-3 vs DM182016-1
  • DM182015-3 vs DM182015-2
  • DM182015-3 vs DM182015-1
  • DM182015-3 vs DM1810-916-QK
  • DM182015-3 vs DM1810-916-DK
  • DM182015-3 vs DM1810-434-QK
  • DM182015-3 vs DM1810-434-DK
  • DM182015-3 vs DM164152
  • DM182015-3 vs DM164146
  • DM182015-3 vs DM164139
  • DM182015-3 vs DM164138
  • DM182015-3 vs DM163027-5
  • DM182015-3 vs DM163027-4
  • DM182015-3 vs DM160213
  • DM182015-3 vs DM182023
  • DM182015-3 vs DM163027-2
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!