Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology ATSTK500
ATSTK500
Active
Embedded MCU, DSP Evaluation Boards
Description:
AT90S8515 EVAL BRD
Manufacturer:
Microchip Technology
Datasheet:
ATSTK500 Datasheet
History Price: $166.43
In Stock: 7960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATSTK500 Specification
Specification
Part No
ATSTK500
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
-
Utilized IC / Part
AT90S8515
Mounting Type
Socket
Contents
Board(s), Cable(s)
ATSTK500 PDF Datasheet
ATSTK500 Datasheet
Click and Download: ATSTK500 Datasheet
ATSTK500 Related Parts
ATSAM3N-EK
Microchip Technology
ATSAM3N EVAL BRD
ATSAM3S-EK
Microchip Technology
SAM3S4C EVAL BRD
ATSAM3S-EK2
Microchip Technology
SAM3SD8 EVAL BRD
ATSAM3U-EK
Microchip Technology
SAM3U EVAL BRD
ATSAM3X-EK
Microchip Technology
ATSAM3A/ATSAM3X EVAL BRD
ATSAM4C32-EK
Microchip Technology
ATSAM4C8C/C16C/C32C EVAL BRD
ATSAM4C-EK
Microchip Technology
SAM4C16C EVAL BRD
ATSAM4CP16B-EK
Atmel
ATSAM4CP16B EVAL BRD
ATSAM4CP16B-EK
Microchip Technology
ATSAM4CP16B EVAL BRD
ATSAM4CP16C-EK
Microchip Technology
ATSAM4CP16C EVAL BRD
ATSAM4E-EK
Microchip Technology
ATSAM4E16 EVAL BRD
ATSAM4E-XPRO
Microchip Technology
SAM4E XPLAINED PRO EVAL BRD
ATSTK500 Compare Parts
ATSTK500 vs ATSTK526
ATSTK500 vs ATSTK1000
ATSTK500 vs ATSAMV71-XULT
ATSTK500 vs ATSAMR30-XPRO
ATSTK500 vs ATSAML22-XPRO-B
ATSTK500 vs ATSAML22-XPRO
ATSTK500 vs ATSAML21-XPRO-B
ATSTK500 vs ATSAML21-XPRO
ATSTK500 vs ATSAMHA1G16A-XPRO
ATSTK500 vs ATSAMHA1E16A-XPRO
ATSTK500 vs ATSAMG55-XPRO
ATSTK500 vs ATSAMG53-XPRO
ATSTK500 vs ATSAME70-XPLD
ATSTK500 vs ATSAME54-XPRO
ATSTK500 vs ATSAMDA1-XPRO
ATSTK500 vs ATSAMD21-XPRO
ATSTK500 vs ATSAMD21E16LMOTOR
ATSTK500 vs ATSAMD20-XPRO
ATSTK500 vs ATSAMD11-XPRO
ATSTK500 vs ATSAMD10-XMINI
ATSTK500 vs ATSAMC21-XPRO
ATSTK500 vs ATSAMC21N-XPRO
ATSTK500 vs ATSAMC21MOTOR
ATSTK500 vs ATSAMA5D4-XULT
ATSTK500 vs ATSAMA5D3-XPLD
ATSTK500 vs ATSAMA5D36-EK
ATSTK500 vs ATSAMA5D35-EK
ATSTK500 vs ATSAMA5D34-EK
ATSTK500 vs ATSAMA5D33-EK
ATSTK500 vs ATSAMA5D31-EK
ATSTK500 vs ATSAMA5D2-XULT
ATSTK500 vs ATSAMA5D2C-XULT
ATSTK500 vs ATSAMA5D2B-XULT
ATSTK500 vs ATSAMA5D27-SOM1-EK1
ATSTK500 vs ATSAM4S-XSTK
ATSTK500 vs ATSAM4S-XPRO
ATSTK500 vs ATSAM4S-XPLD
ATSTK500 vs ATSAM4S-WPIR-RD
ATSTK500 vs ATSAM4S-EK2
ATSTK500 vs ATSAM4S-EK
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.