Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology ATSAM3S-EK2
ATSAM3S-EK2
Active
Embedded MCU, DSP Evaluation Boards
Description:
SAM3SD8 EVAL BRD
Manufacturer:
Microchip Technology
Datasheet:
ATSAM3S-EK2 Datasheet
History Price: Active
In Stock: 560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATSAM3S-EK2 Specification
Specification
Part No
ATSAM3S-EK2
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AT91SAM3
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
-
Utilized IC / Part
SAM3SD8
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD
ATSAM3S-EK2 PDF Datasheet
ATSAM3S-EK2 Datasheet
Click and Download: ATSAM3S-EK2 Datasheet
ATSAM3S-EK2 Related Parts
ATSAM3N-EK
Microchip Technology
ATSAM3N EVAL BRD
ATSAM3S-EK
Microchip Technology
SAM3S4C EVAL BRD
ATSAM3U-EK
Microchip Technology
SAM3U EVAL BRD
ATSAM3X-EK
Microchip Technology
ATSAM3A/ATSAM3X EVAL BRD
ATSAM4C32-EK
Microchip Technology
ATSAM4C8C/C16C/C32C EVAL BRD
ATSAM4C-EK
Microchip Technology
SAM4C16C EVAL BRD
ATSAM4CP16B-EK
Atmel
ATSAM4CP16B EVAL BRD
ATSAM4CP16B-EK
Microchip Technology
ATSAM4CP16B EVAL BRD
ATSAM4CP16C-EK
Microchip Technology
ATSAM4CP16C EVAL BRD
ATSAM4E-EK
Microchip Technology
ATSAM4E16 EVAL BRD
ATSAM4E-XPRO
Microchip Technology
SAM4E XPLAINED PRO EVAL BRD
ATSAM4L8-XPRO
Microchip Technology
SAM4L8 XPLAINED PRO ATSAM4LC8
ATSAM3S-EK2 Compare Parts
ATSAM3S-EK2 vs ATSTK526
ATSAM3S-EK2 vs ATSTK500
ATSAM3S-EK2 vs ATSTK1000
ATSAM3S-EK2 vs ATSAMV71-XULT
ATSAM3S-EK2 vs ATSAMR30-XPRO
ATSAM3S-EK2 vs ATSAML22-XPRO-B
ATSAM3S-EK2 vs ATSAML22-XPRO
ATSAM3S-EK2 vs ATSAML21-XPRO-B
ATSAM3S-EK2 vs ATSAML21-XPRO
ATSAM3S-EK2 vs ATSAMHA1G16A-XPRO
ATSAM3S-EK2 vs ATSAMHA1E16A-XPRO
ATSAM3S-EK2 vs ATSAMG55-XPRO
ATSAM3S-EK2 vs ATSAMG53-XPRO
ATSAM3S-EK2 vs ATSAME70-XPLD
ATSAM3S-EK2 vs ATSAME54-XPRO
ATSAM3S-EK2 vs ATSAMDA1-XPRO
ATSAM3S-EK2 vs ATSAMD21-XPRO
ATSAM3S-EK2 vs ATSAMD21E16LMOTOR
ATSAM3S-EK2 vs ATSAMD20-XPRO
ATSAM3S-EK2 vs ATSAMD11-XPRO
ATSAM3S-EK2 vs ATSAMD10-XMINI
ATSAM3S-EK2 vs ATSAMC21-XPRO
ATSAM3S-EK2 vs ATSAMC21N-XPRO
ATSAM3S-EK2 vs ATSAMC21MOTOR
ATSAM3S-EK2 vs ATSAMA5D4-XULT
ATSAM3S-EK2 vs ATSAMA5D3-XPLD
ATSAM3S-EK2 vs ATSAMA5D36-EK
ATSAM3S-EK2 vs ATSAMA5D35-EK
ATSAM3S-EK2 vs ATSAMA5D34-EK
ATSAM3S-EK2 vs ATSAMA5D33-EK
ATSAM3S-EK2 vs ATSAMA5D31-EK
ATSAM3S-EK2 vs ATSAMA5D2-XULT
ATSAM3S-EK2 vs ATSAMA5D2C-XULT
ATSAM3S-EK2 vs ATSAMA5D2B-XULT
ATSAM3S-EK2 vs ATSAMA5D27-SOM1-EK1
ATSAM3S-EK2 vs ATSAM4S-XSTK
ATSAM3S-EK2 vs ATSAM4S-XPRO
ATSAM3S-EK2 vs ATSAM4S-XPLD
ATSAM3S-EK2 vs ATSAM4S-WPIR-RD
ATSAM3S-EK2 vs ATSAM4S-EK2
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied