Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology ATSAM4E-EK
ATSAM4E-EK
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
ATSAM4E16 EVAL BRD
Manufacturer:
Microchip Technology
Datasheet:
ATSAM4E-EK Datasheet
History Price: Obsolete
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATSAM4E-EK Specification
Specification
Part No
ATSAM4E-EK
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AT91SAM4
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
-
Utilized IC / Part
ATSAM4E16
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD, Power Supply
ATSAM4E-EK PDF Datasheet
ATSAM4E-EK Datasheet
Click and Download: ATSAM4E-EK Datasheet
ATSAM4E-EK Related Parts
ATSAM3N-EK
Microchip Technology
ATSAM3N EVAL BRD
ATSAM3S-EK
Microchip Technology
SAM3S4C EVAL BRD
ATSAM3S-EK2
Microchip Technology
SAM3SD8 EVAL BRD
ATSAM3U-EK
Microchip Technology
SAM3U EVAL BRD
ATSAM3X-EK
Microchip Technology
ATSAM3A/ATSAM3X EVAL BRD
ATSAM4C32-EK
Microchip Technology
ATSAM4C8C/C16C/C32C EVAL BRD
ATSAM4C-EK
Microchip Technology
SAM4C16C EVAL BRD
ATSAM4CP16B-EK
Atmel
ATSAM4CP16B EVAL BRD
ATSAM4CP16B-EK
Microchip Technology
ATSAM4CP16B EVAL BRD
ATSAM4CP16C-EK
Microchip Technology
ATSAM4CP16C EVAL BRD
ATSAM4E-XPRO
Microchip Technology
SAM4E XPLAINED PRO EVAL BRD
ATSAM4L8-XPRO
Microchip Technology
SAM4L8 XPLAINED PRO ATSAM4LC8
ATSAM4E-EK Compare Parts
ATSAM4E-EK vs ATSTK526
ATSAM4E-EK vs ATSTK500
ATSAM4E-EK vs ATSTK1000
ATSAM4E-EK vs ATSAMV71-XULT
ATSAM4E-EK vs ATSAMR30-XPRO
ATSAM4E-EK vs ATSAML22-XPRO-B
ATSAM4E-EK vs ATSAML22-XPRO
ATSAM4E-EK vs ATSAML21-XPRO-B
ATSAM4E-EK vs ATSAML21-XPRO
ATSAM4E-EK vs ATSAMHA1G16A-XPRO
ATSAM4E-EK vs ATSAMHA1E16A-XPRO
ATSAM4E-EK vs ATSAMG55-XPRO
ATSAM4E-EK vs ATSAMG53-XPRO
ATSAM4E-EK vs ATSAME70-XPLD
ATSAM4E-EK vs ATSAME54-XPRO
ATSAM4E-EK vs ATSAMDA1-XPRO
ATSAM4E-EK vs ATSAMD21-XPRO
ATSAM4E-EK vs ATSAMD21E16LMOTOR
ATSAM4E-EK vs ATSAMD20-XPRO
ATSAM4E-EK vs ATSAMD11-XPRO
ATSAM4E-EK vs ATSAMD10-XMINI
ATSAM4E-EK vs ATSAMC21-XPRO
ATSAM4E-EK vs ATSAMC21N-XPRO
ATSAM4E-EK vs ATSAMC21MOTOR
ATSAM4E-EK vs ATSAMA5D4-XULT
ATSAM4E-EK vs ATSAMA5D3-XPLD
ATSAM4E-EK vs ATSAMA5D36-EK
ATSAM4E-EK vs ATSAMA5D35-EK
ATSAM4E-EK vs ATSAMA5D34-EK
ATSAM4E-EK vs ATSAMA5D33-EK
ATSAM4E-EK vs ATSAMA5D31-EK
ATSAM4E-EK vs ATSAMA5D2-XULT
ATSAM4E-EK vs ATSAMA5D2C-XULT
ATSAM4E-EK vs ATSAMA5D2B-XULT
ATSAM4E-EK vs ATSAMA5D27-SOM1-EK1
ATSAM4E-EK vs ATSAM4S-XSTK
ATSAM4E-EK vs ATSAM4S-XPRO
ATSAM4E-EK vs ATSAM4S-XPLD
ATSAM4E-EK vs ATSAM4S-WPIR-RD
ATSAM4E-EK vs ATSAM4S-EK2
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied