Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology ATSAML22-XPRO-B
ATSAML22-XPRO-B
Active
Embedded MCU, DSP Evaluation Boards
Description:
SAM L22 XPLAINED PRO ATSAML22
Manufacturer:
Microchip Technology
Datasheet:
ATSAML22-XPRO-B Datasheet
History Price: $90.31
In Stock: 38225
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATSAML22-XPRO-B Specification
Specification
Part No
ATSAML22-XPRO-B
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
SAM L
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
-
Platform
SAM L22 Xplained Pro
Utilized IC / Part
ATSAML22
Mounting Type
Fixed
Contents
Board(s), LCD
ATSAML22-XPRO-B PDF Datasheet
ATSAML22-XPRO-B Datasheet
Click and Download: ATSAML22-XPRO-B Datasheet
ATSAML22-XPRO-B Related Parts
ATSAM3N-EK
Microchip Technology
ATSAM3N EVAL BRD
ATSAM3S-EK
Microchip Technology
SAM3S4C EVAL BRD
ATSAM3S-EK2
Microchip Technology
SAM3SD8 EVAL BRD
ATSAM3U-EK
Microchip Technology
SAM3U EVAL BRD
ATSAM3X-EK
Microchip Technology
ATSAM3A/ATSAM3X EVAL BRD
ATSAM4C32-EK
Microchip Technology
ATSAM4C8C/C16C/C32C EVAL BRD
ATSAM4C-EK
Microchip Technology
SAM4C16C EVAL BRD
ATSAM4CP16B-EK
Atmel
ATSAM4CP16B EVAL BRD
ATSAM4CP16B-EK
Microchip Technology
ATSAM4CP16B EVAL BRD
ATSAM4CP16C-EK
Microchip Technology
ATSAM4CP16C EVAL BRD
ATSAM4E-EK
Microchip Technology
ATSAM4E16 EVAL BRD
ATSAM4E-XPRO
Microchip Technology
SAM4E XPLAINED PRO EVAL BRD
ATSAML22-XPRO-B Compare Parts
ATSAML22-XPRO-B vs ATSTK526
ATSAML22-XPRO-B vs ATSTK500
ATSAML22-XPRO-B vs ATSTK1000
ATSAML22-XPRO-B vs ATSAMV71-XULT
ATSAML22-XPRO-B vs ATSAMR30-XPRO
ATSAML22-XPRO-B vs ATSAML22-XPRO
ATSAML22-XPRO-B vs ATSAML21-XPRO-B
ATSAML22-XPRO-B vs ATSAML21-XPRO
ATSAML22-XPRO-B vs ATSAMHA1G16A-XPRO
ATSAML22-XPRO-B vs ATSAMHA1E16A-XPRO
ATSAML22-XPRO-B vs ATSAMG55-XPRO
ATSAML22-XPRO-B vs ATSAMG53-XPRO
ATSAML22-XPRO-B vs ATSAME70-XPLD
ATSAML22-XPRO-B vs ATSAME54-XPRO
ATSAML22-XPRO-B vs ATSAMDA1-XPRO
ATSAML22-XPRO-B vs ATSAMD21-XPRO
ATSAML22-XPRO-B vs ATSAMD21E16LMOTOR
ATSAML22-XPRO-B vs ATSAMD20-XPRO
ATSAML22-XPRO-B vs ATSAMD11-XPRO
ATSAML22-XPRO-B vs ATSAMD10-XMINI
ATSAML22-XPRO-B vs ATSAMC21-XPRO
ATSAML22-XPRO-B vs ATSAMC21N-XPRO
ATSAML22-XPRO-B vs ATSAMC21MOTOR
ATSAML22-XPRO-B vs ATSAMA5D4-XULT
ATSAML22-XPRO-B vs ATSAMA5D3-XPLD
ATSAML22-XPRO-B vs ATSAMA5D36-EK
ATSAML22-XPRO-B vs ATSAMA5D35-EK
ATSAML22-XPRO-B vs ATSAMA5D34-EK
ATSAML22-XPRO-B vs ATSAMA5D33-EK
ATSAML22-XPRO-B vs ATSAMA5D31-EK
ATSAML22-XPRO-B vs ATSAMA5D2-XULT
ATSAML22-XPRO-B vs ATSAMA5D2C-XULT
ATSAML22-XPRO-B vs ATSAMA5D2B-XULT
ATSAML22-XPRO-B vs ATSAMA5D27-SOM1-EK1
ATSAML22-XPRO-B vs ATSAM4S-XSTK
ATSAML22-XPRO-B vs ATSAM4S-XPRO
ATSAML22-XPRO-B vs ATSAM4S-XPLD
ATSAML22-XPRO-B vs ATSAM4S-WPIR-RD
ATSAML22-XPRO-B vs ATSAM4S-EK2
ATSAML22-XPRO-B vs ATSAM4S-EK
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.