Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology ATSAME70-XPLD
ATSAME70-XPLD
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
XPLAINED ATSAME70 EVAL BRD
Manufacturer:
Microchip Technology
Datasheet:
ATSAME70-XPLD Datasheet
History Price: Obsolete
In Stock: 32105
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATSAME70-XPLD Specification
Specification
Part No
ATSAME70-XPLD
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
SAM E
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M7
Platform
Xplained
Utilized IC / Part
ATSAME70
Mounting Type
Fixed
Contents
Board(s)
ATSAME70-XPLD PDF Datasheet
ATSAME70-XPLD Datasheet
Click and Download: ATSAME70-XPLD Datasheet
ATSAME70-XPLD Related Parts
ATSAM3N-EK
Microchip Technology
ATSAM3N EVAL BRD
ATSAM3S-EK
Microchip Technology
SAM3S4C EVAL BRD
ATSAM3S-EK2
Microchip Technology
SAM3SD8 EVAL BRD
ATSAM3U-EK
Microchip Technology
SAM3U EVAL BRD
ATSAM3X-EK
Microchip Technology
ATSAM3A/ATSAM3X EVAL BRD
ATSAM4C32-EK
Microchip Technology
ATSAM4C8C/C16C/C32C EVAL BRD
ATSAM4C-EK
Microchip Technology
SAM4C16C EVAL BRD
ATSAM4CP16B-EK
Atmel
ATSAM4CP16B EVAL BRD
ATSAM4CP16B-EK
Microchip Technology
ATSAM4CP16B EVAL BRD
ATSAM4CP16C-EK
Microchip Technology
ATSAM4CP16C EVAL BRD
ATSAM4E-EK
Microchip Technology
ATSAM4E16 EVAL BRD
ATSAM4E-XPRO
Microchip Technology
SAM4E XPLAINED PRO EVAL BRD
ATSAME70-XPLD Compare Parts
ATSAME70-XPLD vs ATSTK526
ATSAME70-XPLD vs ATSTK500
ATSAME70-XPLD vs ATSTK1000
ATSAME70-XPLD vs ATSAMV71-XULT
ATSAME70-XPLD vs ATSAMR30-XPRO
ATSAME70-XPLD vs ATSAML22-XPRO-B
ATSAME70-XPLD vs ATSAML22-XPRO
ATSAME70-XPLD vs ATSAML21-XPRO-B
ATSAME70-XPLD vs ATSAML21-XPRO
ATSAME70-XPLD vs ATSAMHA1G16A-XPRO
ATSAME70-XPLD vs ATSAMHA1E16A-XPRO
ATSAME70-XPLD vs ATSAMG55-XPRO
ATSAME70-XPLD vs ATSAMG53-XPRO
ATSAME70-XPLD vs ATSAME54-XPRO
ATSAME70-XPLD vs ATSAMDA1-XPRO
ATSAME70-XPLD vs ATSAMD21-XPRO
ATSAME70-XPLD vs ATSAMD21E16LMOTOR
ATSAME70-XPLD vs ATSAMD20-XPRO
ATSAME70-XPLD vs ATSAMD11-XPRO
ATSAME70-XPLD vs ATSAMD10-XMINI
ATSAME70-XPLD vs ATSAMC21-XPRO
ATSAME70-XPLD vs ATSAMC21N-XPRO
ATSAME70-XPLD vs ATSAMC21MOTOR
ATSAME70-XPLD vs ATSAMA5D4-XULT
ATSAME70-XPLD vs ATSAMA5D3-XPLD
ATSAME70-XPLD vs ATSAMA5D36-EK
ATSAME70-XPLD vs ATSAMA5D35-EK
ATSAME70-XPLD vs ATSAMA5D34-EK
ATSAME70-XPLD vs ATSAMA5D33-EK
ATSAME70-XPLD vs ATSAMA5D31-EK
ATSAME70-XPLD vs ATSAMA5D2-XULT
ATSAME70-XPLD vs ATSAMA5D2C-XULT
ATSAME70-XPLD vs ATSAMA5D2B-XULT
ATSAME70-XPLD vs ATSAMA5D27-SOM1-EK1
ATSAME70-XPLD vs ATSAM4S-XSTK
ATSAME70-XPLD vs ATSAM4S-XPRO
ATSAME70-XPLD vs ATSAM4S-XPLD
ATSAME70-XPLD vs ATSAM4S-WPIR-RD
ATSAME70-XPLD vs ATSAM4S-EK2
ATSAME70-XPLD vs ATSAM4S-EK
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.