☰
ATSAMD20-XPRO
ATSAMD20-XPRO
Active
Description:  SAM D20 XPLAINED PRO ATSAMD20J18
Manufacturer:  Microchip Technology
History Price: $105.79
In Stock: 49360
ATSAMD20-XPRO Specification
Specification
Part No
ATSAMD20-XPRO
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
SAM D
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0+
Platform
SAM D20 Xplained Pro
Utilized IC / Part
ATSAMD20J18
Mounting Type
Fixed
Contents
Board(s)
ATSAMD20-XPRO PDF Datasheet
ATSAMD20-XPRO Related Parts
ATSAM3N-EK
ATSAM3N-EK
Microchip Technology
ATSAM3N EVAL BRD
ATSAM3S-EK
ATSAM3S-EK
Microchip Technology
SAM3S4C EVAL BRD
ATSAM3S-EK2
ATSAM3S-EK2
Microchip Technology
SAM3SD8 EVAL BRD
ATSAM3U-EK
ATSAM3U-EK
Microchip Technology
SAM3U EVAL BRD
ATSAM3X-EK
ATSAM3X-EK
Microchip Technology
ATSAM3A/ATSAM3X EVAL BRD
ATSAM4C32-EK
ATSAM4C32-EK
Microchip Technology
ATSAM4C8C/C16C/C32C EVAL BRD
ATSAM4C-EK
ATSAM4C-EK
Microchip Technology
SAM4C16C EVAL BRD
ATSAM4CP16B-EK
ATSAM4CP16B-EK
Atmel
ATSAM4CP16B EVAL BRD
ATSAM4CP16B-EK
ATSAM4CP16B-EK
Microchip Technology
ATSAM4CP16B EVAL BRD
ATSAM4CP16C-EK
ATSAM4CP16C-EK
Microchip Technology
ATSAM4CP16C EVAL BRD
ATSAM4E-EK
ATSAM4E-EK
Microchip Technology
ATSAM4E16 EVAL BRD
ATSAM4E-XPRO
ATSAM4E-XPRO
Microchip Technology
SAM4E XPLAINED PRO EVAL BRD
ATSAMD20-XPRO Compare Parts
  • ATSAMD20-XPRO vs ATSTK526
  • ATSAMD20-XPRO vs ATSTK500
  • ATSAMD20-XPRO vs ATSTK1000
  • ATSAMD20-XPRO vs ATSAMV71-XULT
  • ATSAMD20-XPRO vs ATSAMR30-XPRO
  • ATSAMD20-XPRO vs ATSAML22-XPRO-B
  • ATSAMD20-XPRO vs ATSAML22-XPRO
  • ATSAMD20-XPRO vs ATSAML21-XPRO-B
  • ATSAMD20-XPRO vs ATSAML21-XPRO
  • ATSAMD20-XPRO vs ATSAMHA1G16A-XPRO
  • ATSAMD20-XPRO vs ATSAMHA1E16A-XPRO
  • ATSAMD20-XPRO vs ATSAMG55-XPRO
  • ATSAMD20-XPRO vs ATSAMG53-XPRO
  • ATSAMD20-XPRO vs ATSAME70-XPLD
  • ATSAMD20-XPRO vs ATSAME54-XPRO
  • ATSAMD20-XPRO vs ATSAMDA1-XPRO
  • ATSAMD20-XPRO vs ATSAMD21-XPRO
  • ATSAMD20-XPRO vs ATSAMD21E16LMOTOR
  • ATSAMD20-XPRO vs ATSAMD11-XPRO
  • ATSAMD20-XPRO vs ATSAMD10-XMINI
  • ATSAMD20-XPRO vs ATSAMC21-XPRO
  • ATSAMD20-XPRO vs ATSAMC21N-XPRO
  • ATSAMD20-XPRO vs ATSAMC21MOTOR
  • ATSAMD20-XPRO vs ATSAMA5D4-XULT
  • ATSAMD20-XPRO vs ATSAMA5D3-XPLD
  • ATSAMD20-XPRO vs ATSAMA5D36-EK
  • ATSAMD20-XPRO vs ATSAMA5D35-EK
  • ATSAMD20-XPRO vs ATSAMA5D34-EK
  • ATSAMD20-XPRO vs ATSAMA5D33-EK
  • ATSAMD20-XPRO vs ATSAMA5D31-EK
  • ATSAMD20-XPRO vs ATSAMA5D2-XULT
  • ATSAMD20-XPRO vs ATSAMA5D2C-XULT
  • ATSAMD20-XPRO vs ATSAMA5D2B-XULT
  • ATSAMD20-XPRO vs ATSAMA5D27-SOM1-EK1
  • ATSAMD20-XPRO vs ATSAM4S-XSTK
  • ATSAMD20-XPRO vs ATSAM4S-XPRO
  • ATSAMD20-XPRO vs ATSAM4S-XPLD
  • ATSAMD20-XPRO vs ATSAM4S-WPIR-RD
  • ATSAMD20-XPRO vs ATSAM4S-EK2
  • ATSAMD20-XPRO vs ATSAM4S-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.