☰
ATSAMD10-XMINI
ATSAMD10-XMINI
Active
Description:  SAM D10 XPLAINED MINI ATSAMD10
Manufacturer:  Microchip Technology
History Price: $15.47
In Stock: 8500
ATSAMD10-XMINI Specification
Specification
Part No
ATSAMD10-XMINI
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
SAM D
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0+
Platform
SAM D10 Xplained Mini
Utilized IC / Part
ATSAMD10
Mounting Type
Fixed
Contents
Board(s)
ATSAMD10-XMINI PDF Datasheet
ATSAMD10-XMINI Related Parts
ATSAM3N-EK
ATSAM3N-EK
Microchip Technology
ATSAM3N EVAL BRD
ATSAM3S-EK
ATSAM3S-EK
Microchip Technology
SAM3S4C EVAL BRD
ATSAM3S-EK2
ATSAM3S-EK2
Microchip Technology
SAM3SD8 EVAL BRD
ATSAM3U-EK
ATSAM3U-EK
Microchip Technology
SAM3U EVAL BRD
ATSAM3X-EK
ATSAM3X-EK
Microchip Technology
ATSAM3A/ATSAM3X EVAL BRD
ATSAM4C32-EK
ATSAM4C32-EK
Microchip Technology
ATSAM4C8C/C16C/C32C EVAL BRD
ATSAM4C-EK
ATSAM4C-EK
Microchip Technology
SAM4C16C EVAL BRD
ATSAM4CP16B-EK
ATSAM4CP16B-EK
Atmel
ATSAM4CP16B EVAL BRD
ATSAM4CP16B-EK
ATSAM4CP16B-EK
Microchip Technology
ATSAM4CP16B EVAL BRD
ATSAM4CP16C-EK
ATSAM4CP16C-EK
Microchip Technology
ATSAM4CP16C EVAL BRD
ATSAM4E-EK
ATSAM4E-EK
Microchip Technology
ATSAM4E16 EVAL BRD
ATSAM4E-XPRO
ATSAM4E-XPRO
Microchip Technology
SAM4E XPLAINED PRO EVAL BRD
ATSAMD10-XMINI Compare Parts
  • ATSAMD10-XMINI vs ATSTK526
  • ATSAMD10-XMINI vs ATSTK500
  • ATSAMD10-XMINI vs ATSTK1000
  • ATSAMD10-XMINI vs ATSAMV71-XULT
  • ATSAMD10-XMINI vs ATSAMR30-XPRO
  • ATSAMD10-XMINI vs ATSAML22-XPRO-B
  • ATSAMD10-XMINI vs ATSAML22-XPRO
  • ATSAMD10-XMINI vs ATSAML21-XPRO-B
  • ATSAMD10-XMINI vs ATSAML21-XPRO
  • ATSAMD10-XMINI vs ATSAMHA1G16A-XPRO
  • ATSAMD10-XMINI vs ATSAMHA1E16A-XPRO
  • ATSAMD10-XMINI vs ATSAMG55-XPRO
  • ATSAMD10-XMINI vs ATSAMG53-XPRO
  • ATSAMD10-XMINI vs ATSAME70-XPLD
  • ATSAMD10-XMINI vs ATSAME54-XPRO
  • ATSAMD10-XMINI vs ATSAMDA1-XPRO
  • ATSAMD10-XMINI vs ATSAMD21-XPRO
  • ATSAMD10-XMINI vs ATSAMD21E16LMOTOR
  • ATSAMD10-XMINI vs ATSAMD20-XPRO
  • ATSAMD10-XMINI vs ATSAMD11-XPRO
  • ATSAMD10-XMINI vs ATSAMC21-XPRO
  • ATSAMD10-XMINI vs ATSAMC21N-XPRO
  • ATSAMD10-XMINI vs ATSAMC21MOTOR
  • ATSAMD10-XMINI vs ATSAMA5D4-XULT
  • ATSAMD10-XMINI vs ATSAMA5D3-XPLD
  • ATSAMD10-XMINI vs ATSAMA5D36-EK
  • ATSAMD10-XMINI vs ATSAMA5D35-EK
  • ATSAMD10-XMINI vs ATSAMA5D34-EK
  • ATSAMD10-XMINI vs ATSAMA5D33-EK
  • ATSAMD10-XMINI vs ATSAMA5D31-EK
  • ATSAMD10-XMINI vs ATSAMA5D2-XULT
  • ATSAMD10-XMINI vs ATSAMA5D2C-XULT
  • ATSAMD10-XMINI vs ATSAMA5D2B-XULT
  • ATSAMD10-XMINI vs ATSAMA5D27-SOM1-EK1
  • ATSAMD10-XMINI vs ATSAM4S-XSTK
  • ATSAMD10-XMINI vs ATSAM4S-XPRO
  • ATSAMD10-XMINI vs ATSAM4S-XPLD
  • ATSAMD10-XMINI vs ATSAM4S-WPIR-RD
  • ATSAMD10-XMINI vs ATSAM4S-EK2
  • ATSAMD10-XMINI vs ATSAM4S-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.