☰
ATSAM4N-XPRO
ATSAM4N-XPRO
Active
Description:  SAM4N XPLAINED PRO ATSAM4N EVAL
Manufacturer:  Microchip Technology
History Price: $190.96
In Stock: 23760
ATSAM4N-XPRO Specification
Specification
Part No
ATSAM4N-XPRO
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
SAM4N
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
SAM4N Xplained Pro
Utilized IC / Part
ATSAM4N
Mounting Type
Fixed
Contents
Board(s)
ATSAM4N-XPRO PDF Datasheet
ATSAM4N-XPRO Related Parts
ATSAM3N-EK
ATSAM3N-EK
Microchip Technology
ATSAM3N EVAL BRD
ATSAM3S-EK
ATSAM3S-EK
Microchip Technology
SAM3S4C EVAL BRD
ATSAM3S-EK2
ATSAM3S-EK2
Microchip Technology
SAM3SD8 EVAL BRD
ATSAM3U-EK
ATSAM3U-EK
Microchip Technology
SAM3U EVAL BRD
ATSAM3X-EK
ATSAM3X-EK
Microchip Technology
ATSAM3A/ATSAM3X EVAL BRD
ATSAM4C32-EK
ATSAM4C32-EK
Microchip Technology
ATSAM4C8C/C16C/C32C EVAL BRD
ATSAM4C-EK
ATSAM4C-EK
Microchip Technology
SAM4C16C EVAL BRD
ATSAM4CP16B-EK
ATSAM4CP16B-EK
Atmel
ATSAM4CP16B EVAL BRD
ATSAM4CP16B-EK
ATSAM4CP16B-EK
Microchip Technology
ATSAM4CP16B EVAL BRD
ATSAM4CP16C-EK
ATSAM4CP16C-EK
Microchip Technology
ATSAM4CP16C EVAL BRD
ATSAM4E-EK
ATSAM4E-EK
Microchip Technology
ATSAM4E16 EVAL BRD
ATSAM4E-XPRO
ATSAM4E-XPRO
Microchip Technology
SAM4E XPLAINED PRO EVAL BRD
ATSAM4N-XPRO Compare Parts
  • ATSAM4N-XPRO vs ATSTK526
  • ATSAM4N-XPRO vs ATSTK500
  • ATSAM4N-XPRO vs ATSTK1000
  • ATSAM4N-XPRO vs ATSAMV71-XULT
  • ATSAM4N-XPRO vs ATSAMR30-XPRO
  • ATSAM4N-XPRO vs ATSAML22-XPRO-B
  • ATSAM4N-XPRO vs ATSAML22-XPRO
  • ATSAM4N-XPRO vs ATSAML21-XPRO-B
  • ATSAM4N-XPRO vs ATSAML21-XPRO
  • ATSAM4N-XPRO vs ATSAMHA1G16A-XPRO
  • ATSAM4N-XPRO vs ATSAMHA1E16A-XPRO
  • ATSAM4N-XPRO vs ATSAMG55-XPRO
  • ATSAM4N-XPRO vs ATSAMG53-XPRO
  • ATSAM4N-XPRO vs ATSAME70-XPLD
  • ATSAM4N-XPRO vs ATSAME54-XPRO
  • ATSAM4N-XPRO vs ATSAMDA1-XPRO
  • ATSAM4N-XPRO vs ATSAMD21-XPRO
  • ATSAM4N-XPRO vs ATSAMD21E16LMOTOR
  • ATSAM4N-XPRO vs ATSAMD20-XPRO
  • ATSAM4N-XPRO vs ATSAMD11-XPRO
  • ATSAM4N-XPRO vs ATSAMD10-XMINI
  • ATSAM4N-XPRO vs ATSAMC21-XPRO
  • ATSAM4N-XPRO vs ATSAMC21N-XPRO
  • ATSAM4N-XPRO vs ATSAMC21MOTOR
  • ATSAM4N-XPRO vs ATSAMA5D4-XULT
  • ATSAM4N-XPRO vs ATSAMA5D3-XPLD
  • ATSAM4N-XPRO vs ATSAMA5D36-EK
  • ATSAM4N-XPRO vs ATSAMA5D35-EK
  • ATSAM4N-XPRO vs ATSAMA5D34-EK
  • ATSAM4N-XPRO vs ATSAMA5D33-EK
  • ATSAM4N-XPRO vs ATSAMA5D31-EK
  • ATSAM4N-XPRO vs ATSAMA5D2-XULT
  • ATSAM4N-XPRO vs ATSAMA5D2C-XULT
  • ATSAM4N-XPRO vs ATSAMA5D2B-XULT
  • ATSAM4N-XPRO vs ATSAMA5D27-SOM1-EK1
  • ATSAM4N-XPRO vs ATSAM4S-XSTK
  • ATSAM4N-XPRO vs ATSAM4S-XPRO
  • ATSAM4N-XPRO vs ATSAM4S-XPLD
  • ATSAM4N-XPRO vs ATSAM4S-WPIR-RD
  • ATSAM4N-XPRO vs ATSAM4S-EK2
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied