Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8989EVKIT+
MAX8989EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD MAX8989
Manufacturer:
Maxim Integrated
Datasheet:
MAX8989EVKIT+ Datasheet
History Price: Obsolete
In Stock: 14440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8989EVKIT+ Specification
Specification
Part No
MAX8989EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
2.5A
Voltage - Input
2.7V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MAX8989
Power - Output
-
MAX8989EVKIT+ PDF Datasheet
MAX8989EVKIT+ Datasheet
Click and Download: MAX8989EVKIT+ Datasheet
MAX8989EVKIT+ Related Parts
MAX15005AEVKIT+
Maxim Integrated
KIT EVAL FOR MAX15005A
MAX15020EVKIT+
Maxim Integrated
EVAL KIT FOR MAX15020
MAX15031EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX15031
MAX15032EVKIT+
Maxim Integrated
KIT EVAL FOR MAX15032
MAX15038EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX15038
MAX15039EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX15039
MAX15041EVKIT+
Maxim Integrated
KIT EVAL MAX15041ETE
MAX15046BEVKIT+
Maxim Integrated
BOARD EVAL FOR MAX15046B
MAX15049EVKIT+
Maxim Integrated
EVAL KIT FOR MAX15049
MAX15053EVKIT+
Maxim Integrated
BOARD EVAL FOR MAX15053
MAX15059EVKIT+
Maxim Integrated
EVAL KIT FOR MAX15059
MAX15066EVKIT+
Maxim Integrated
EVAL KIT MAX15066
MAX8989EVKIT+ Compare Parts
MAX8989EVKIT+ vs MAXREFDES48#
MAX8989EVKIT+ vs MAXM17536EVKIT#
MAX8989EVKIT+ vs MAXM15466EVKIT#
MAX8989EVKIT+ vs MAX8815AEVKIT+
MAX8989EVKIT+ vs MAX8795AEVKIT+
MAX8989EVKIT+ vs MAX8784EVKIT+
MAX8989EVKIT+ vs MAX8655EVKIT+
MAX8989EVKIT+ vs MAX8654EVKIT+
MAX8989EVKIT+ vs MAX8643EVKIT+
MAX8989EVKIT+ vs MAX8627EVKIT
MAX8989EVKIT+ vs MAX77597EVKIT#
MAX8989EVKIT+ vs MAX5066EVKIT
MAX8989EVKIT+ vs MAX5035EVKIT
MAX8989EVKIT+ vs MAX5026EVKIT
MAX8989EVKIT+ vs MAX5022EVKIT
MAX8989EVKIT+ vs MAX20310EVKIT#
MAX8989EVKIT+ vs MAX1889EVKIT
MAX8989EVKIT+ vs MAX1797EVKIT
MAX8989EVKIT+ vs MAX1771EVKIT-SO
MAX8989EVKIT+ vs MAX1748EVKIT
MAX8989EVKIT+ vs MAX1724EVKIT+
MAX8989EVKIT+ vs MAX17222EVKIT#
MAX8989EVKIT+ vs MAX17117EVKIT+
MAX8989EVKIT+ vs MAX17113EVKIT+
MAX8989EVKIT+ vs MAX17112EVKIT+
MAX8989EVKIT+ vs MAX17103EVKIT+
MAX8989EVKIT+ vs MAX1709EVKIT
MAX8989EVKIT+ vs MAX17094EVKIT+
MAX8989EVKIT+ vs MAX17088EVKIT+
MAX8989EVKIT+ vs MAX17075EVKIT+
MAX8989EVKIT+ vs MAX17065EVKIT+
MAX8989EVKIT+ vs MAX17062EVKIT+
MAX8989EVKIT+ vs MAX17014EVKIT+
MAX8989EVKIT+ vs MAX16974EVKIT+
MAX8989EVKIT+ vs MAX16920BEVKIT+
MAX8989EVKIT+ vs MAX1676EVKIT
MAX8989EVKIT+ vs MAX1531EVKIT
MAX8989EVKIT+ vs MAX1518EVKIT
MAX8989EVKIT+ vs MAX15066EVKIT+
MAX8989EVKIT+ vs MAX15059EVKIT+
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks