☰
MAX8989EVKIT+
MAX8989EVKIT+
Obsolete
Description:  EVAL BOARD MAX8989
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 18460
MAX8989EVKIT+ vs MAX16974EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V, 1V ~ 10V
Current - Output
2.5A
2A
Voltage - Input
2.7V ~ 5.5V
3.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
220kHz ~ 2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8989
MAX16974
Power - Output
-
-