Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8989EVKIT+
MAX8989EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD MAX8989
Manufacturer:
Maxim Integrated
Datasheet:
MAX8989EVKIT+ Datasheet
History Price: Obsolete
In Stock: 31880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8989EVKIT+ vs MAX1724EVKIT+
Part No
MAX8989EVKIT+
MAX1724EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
3.3V, 3.6V
Current - Output
2.5A
100mA
Voltage - Input
2.7V ~ 5.5V
0.91V ~ 3.3V
Regulator Topology
Buck
Boost
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8989
MAX1722, MAX1723, MAX1724
Power - Output
-
-