MAMF-011156-001SMB
MAMF-011156-001SMB
Active
Description:  SAMPLE BOARD,MAMF-011156
Manufacturer:  MACOM Technology
History Price: $781.74
In Stock: 17900
MAMF-011156-001SMB Specification
Specification
Part No
MAMF-011156-001SMB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
MACOM Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch
For Use With/Related Products
1GHz ~ 6GHz
Supplied Contents
MAMF-011156
Type
Board(s)
MAMF-011156-001SMB Related Parts
MAMG-A00912-090PSM
MAMG-A00912-090PSM
MACOM Technology
EVAL BOARD FOR MAMG-000912
MAMG-L21214-090PSM
MAMG-L21214-090PSM
MACOM Technology
EVAL BOARD FOR MAMG-001214
MAMX-011009-001SMB
MAMX-011009-001SMB
MACOM Technology
EVAL BOARD FOR MAMX-011009-TR100
MAMX-011023-SMB
MAMX-011023-SMB
MACOM Technology
EVAL BOARD FOR MAMX-011023
MAMXSS0010SMB
MAMXSS0010SMB
MACOM Technology
EVAL BOARD FOR MAMXSS0010TR-3000
MAMXSS0011SMB
MAMXSS0011SMB
MACOM Technology
EVAL BOARD FOR MAMXSS0011TR-3000
MAMXSS0012SMB
MAMXSS0012SMB
MACOM Technology
EVAL BOARD FOR MAMXSS0012TR-3000
MAMF-011069-1SMB
MAMF-011069-1SMB
MACOM Technology
SAMPLE BOARD,DUAL SWITCH LNA,2.6
MAMF-011070-001SMB
MAMF-011070-001SMB
MACOM Technology
HIGH POWER SWITCH W/BOOST DRV, S
MAMF-011119-001SMB
MAMF-011119-001SMB
MACOM Technology
SAMPLE BOARD,MAMF-011119
MAMF-011126-001SMB
MAMF-011126-001SMB
MACOM Technology
SAMPLE BOARD,MAMF-011126
MAMF-011133-001SMB
MAMF-011133-001SMB
MACOM Technology
SAMPLE BOARD,MAMF-011133
MAMF-011156-001SMB Compare Parts
  • MAMF-011156-001SMB vs MAMXSS0011SMB
  • MAMF-011156-001SMB vs MAMXSS0010SMB
  • MAMF-011156-001SMB vs MAMX-011023-SMB
  • MAMF-011156-001SMB vs MAMX-011009-001SMB
  • MAMF-011156-001SMB vs MAMG-L21214-090PSM
  • MAMF-011156-001SMB vs MAMG-A00912-090PSM
  • MAMF-011156-001SMB vs MAMF-011149-001SMB
  • MAMF-011156-001SMB vs MAMF-011138-001SMB
  • MAMF-011156-001SMB vs MAMF-011133-001SMB
  • MAMF-011156-001SMB vs MAMF-011126-001SMB
  • MAMF-011156-001SMB vs MAMF-011119-001SMB
  • MAMF-011156-001SMB vs MAMF-011070-001SMB
  • MAMF-011156-001SMB vs MAMF-011069-1SMB
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase