MAMXSS0012SMB
MAMXSS0012SMB
Active
Description:  EVAL BOARD FOR MAMXSS0012TR-3000
Manufacturer:  MACOM Technology
History Price: $312.5
In Stock: 35600
MAMXSS0012SMB Specification
Specification
Part No
MAMXSS0012SMB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
MACOM Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Mixer
For Use With/Related Products
800MHz ~ 1GHz
Supplied Contents
MAMXSS0012
Type
Board(s)
MAMXSS0012SMB PDF Datasheet
MAMXSS0012SMB Related Parts
MAMG-A00912-090PSM
MAMG-A00912-090PSM
MACOM Technology
EVAL BOARD FOR MAMG-000912
MAMG-L21214-090PSM
MAMG-L21214-090PSM
MACOM Technology
EVAL BOARD FOR MAMG-001214
MAMX-011009-001SMB
MAMX-011009-001SMB
MACOM Technology
EVAL BOARD FOR MAMX-011009-TR100
MAMX-011023-SMB
MAMX-011023-SMB
MACOM Technology
EVAL BOARD FOR MAMX-011023
MAMXSS0010SMB
MAMXSS0010SMB
MACOM Technology
EVAL BOARD FOR MAMXSS0010TR-3000
MAMXSS0011SMB
MAMXSS0011SMB
MACOM Technology
EVAL BOARD FOR MAMXSS0011TR-3000
MAMF-011069-1SMB
MAMF-011069-1SMB
MACOM Technology
SAMPLE BOARD,DUAL SWITCH LNA,2.6
MAMF-011070-001SMB
MAMF-011070-001SMB
MACOM Technology
HIGH POWER SWITCH W/BOOST DRV, S
MAMF-011119-001SMB
MAMF-011119-001SMB
MACOM Technology
SAMPLE BOARD,MAMF-011119
MAMF-011126-001SMB
MAMF-011126-001SMB
MACOM Technology
SAMPLE BOARD,MAMF-011126
MAMF-011133-001SMB
MAMF-011133-001SMB
MACOM Technology
SAMPLE BOARD,MAMF-011133
MAMF-011138-001SMB
MAMF-011138-001SMB
MACOM Technology
SAMPLE BOARD,MAMF-011138,W/O BAS
MAMXSS0012SMB Description
The MACOM Technology MAMXSS0012SMB is a high-performance RF (Radio Frequency) amplifier designed for various applications in the telecommunications and wireless industries. This device is particularly well-suited for use in small cell, base station, and other RF amplification applications where high linearity and efficiency are critical. Below is a detailed overview of the MAMXSS0012SMB, including its specifications and features.

## Key Specifications

1. Frequency Range:
- Operating Frequency: 1.5 GHz to 2.7 GHz, making it suitable for various wireless communication standards, including LTE and 5G.

2. Gain:
- Small Signal Gain: Typically around 20 dB, providing sufficient amplification for RF signals while maintaining linearity.

3. Output Power:
- Output Power (P1dB): Approximately +30 dBm (1 W) at 2.5 GHz, indicating the maximum output power level before distortion occurs.

4. Efficiency:
- Power Added Efficiency (PAE): Typically around 30% at maximum output power, which is essential for minimizing power consumption in RF applications.

5. Input and Output Impedance:
- Input Impedance: 50 ohms, ensuring compatibility with standard RF systems.
- Output Impedance: 50 ohms, facilitating easy integration into existing designs.

6. Power Supply:
- Supply Voltage (Vdd): Typically +5V, allowing for straightforward power supply requirements in various applications.
- Supply Current (Id): Approximately 500 mA, which should be considered in power budget calculations.

7. Package Type:
- Package: The MAMXSS0012SMB is available in a compact surface-mount package (SMB), which is ideal for space-constrained applications.

8. Thermal Performance:
- Operating Temperature Range: -40°C to +85°C, ensuring reliable operation in harsh environments.

## Key Features

- High Linearity: The MAMXSS0012SMB is designed to provide excellent linearity, making it suitable for applications that require high-quality signal amplification without distortion.

- Low Noise Figure: The amplifier features a low noise figure, which is critical for maintaining signal integrity in communication systems.

- Integrated Design: The device integrates multiple functions into a single package, reducing the need for external components and simplifying the design process.

- Robust Performance: The amplifier is designed to withstand various environmental conditions, making it suitable for outdoor and industrial applications.

## Applications

The MACOM MAMXSS0012SMB is suitable for a wide range of applications, including:

- Telecommunications: Used in base stations and small cell deployments to enhance signal strength and coverage.
- Wireless Infrastructure: Ideal for amplifying signals in wireless communication systems, including LTE and 5G networks.
- Test Equipment: Can be utilized in RF test and measurement equipment to ensure accurate signal amplification.
- Consumer Electronics: Suitable for applications in consumer devices that require RF amplification, such as wireless routers and access points.

## Conclusion

The MACOM Technology MAMXSS0012SMB is a versatile and high-performance RF amplifier that meets the demands of modern wireless communication systems. With its wide frequency range, high gain, and excellent linearity, it is an ideal choice for applications in telecommunications, wireless infrastructure, and consumer electronics. Its compact package and robust thermal performance further enhance its suitability for a variety of environments and applications. Engineers and designers can rely on the MAMXSS0012SMB to deliver reliable and efficient RF amplification in their systems.
MAMXSS0012SMB Compare Parts
  • MAMXSS0012SMB vs MAMXSS0010SMB
  • MAMXSS0012SMB vs MAMX-011023-SMB
  • MAMXSS0012SMB vs MAMX-011009-001SMB
  • MAMXSS0012SMB vs MAMG-L21214-090PSM
  • MAMXSS0012SMB vs MAMG-A00912-090PSM
  • MAMXSS0012SMB vs MAMF-011156-001SMB
  • MAMXSS0012SMB vs MAMF-011149-001SMB
  • MAMXSS0012SMB vs MAMF-011138-001SMB
  • MAMXSS0012SMB vs MAMF-011133-001SMB
  • MAMXSS0012SMB vs MAMF-011126-001SMB
  • MAMXSS0012SMB vs MAMF-011119-001SMB
  • MAMXSS0012SMB vs MAMF-011070-001SMB
  • MAMXSS0012SMB vs MAMF-011069-1SMB
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase