☰
MAMXSS0010SMB
MAMXSS0010SMB
Active
Description:  EVAL BOARD FOR MAMXSS0010TR-3000
Manufacturer:  MACOM Technology
History Price: $312.5
In Stock: 8720
MAMXSS0010SMB Specification
Specification
Part No
MAMXSS0010SMB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
MACOM Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Mixer
For Use With/Related Products
1.7GHz ~ 2GHz
Supplied Contents
MAMXSS0010
Type
Board(s)
MAMXSS0010SMB PDF Datasheet
MAMXSS0010SMB Related Parts
MAMG-A00912-090PSM
MAMG-A00912-090PSM
MACOM Technology
EVAL BOARD FOR MAMG-000912
MAMG-L21214-090PSM
MAMG-L21214-090PSM
MACOM Technology
EVAL BOARD FOR MAMG-001214
MAMX-011009-001SMB
MAMX-011009-001SMB
MACOM Technology
EVAL BOARD FOR MAMX-011009-TR100
MAMX-011023-SMB
MAMX-011023-SMB
MACOM Technology
EVAL BOARD FOR MAMX-011023
MAMXSS0011SMB
MAMXSS0011SMB
MACOM Technology
EVAL BOARD FOR MAMXSS0011TR-3000
MAMXSS0012SMB
MAMXSS0012SMB
MACOM Technology
EVAL BOARD FOR MAMXSS0012TR-3000
MAMF-011069-1SMB
MAMF-011069-1SMB
MACOM Technology
SAMPLE BOARD,DUAL SWITCH LNA,2.6
MAMF-011070-001SMB
MAMF-011070-001SMB
MACOM Technology
HIGH POWER SWITCH W/BOOST DRV, S
MAMF-011119-001SMB
MAMF-011119-001SMB
MACOM Technology
SAMPLE BOARD,MAMF-011119
MAMF-011126-001SMB
MAMF-011126-001SMB
MACOM Technology
SAMPLE BOARD,MAMF-011126
MAMF-011133-001SMB
MAMF-011133-001SMB
MACOM Technology
SAMPLE BOARD,MAMF-011133
MAMF-011138-001SMB
MAMF-011138-001SMB
MACOM Technology
SAMPLE BOARD,MAMF-011138,W/O BAS
MAMXSS0010SMB Compare Parts
  • MAMXSS0010SMB vs MAMXSS0011SMB
  • MAMXSS0010SMB vs MAMX-011023-SMB
  • MAMXSS0010SMB vs MAMX-011009-001SMB
  • MAMXSS0010SMB vs MAMG-L21214-090PSM
  • MAMXSS0010SMB vs MAMG-A00912-090PSM
  • MAMXSS0010SMB vs MAMF-011156-001SMB
  • MAMXSS0010SMB vs MAMF-011149-001SMB
  • MAMXSS0010SMB vs MAMF-011138-001SMB
  • MAMXSS0010SMB vs MAMF-011133-001SMB
  • MAMXSS0010SMB vs MAMF-011126-001SMB
  • MAMXSS0010SMB vs MAMF-011119-001SMB
  • MAMXSS0010SMB vs MAMF-011070-001SMB
  • MAMXSS0010SMB vs MAMF-011069-1SMB
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give