☰
U024
U024
Obsolete
Description:  I2C JOYSTICK UNIT (MEGA328P)
Manufacturer:  M5Stack Technology
Datasheet:   U024 Datasheet
History Price: $12.95
In Stock: 23440
U024 Specification
Specification
Part No
U024
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Human Interface
Type
Joystick
Function
ATmega328P
Utilized IC / Part
Board(s), Cable(s)
U024 PDF Datasheet
U024 Related Parts
U021
U021
M5Stack Technology
LIGHT UNIT WITH PHOTO-RESISTANCE
U023
U023
M5Stack Technology
MINI 3A RELAY UNIT
U024-C
U024-C
M5Stack Technology
I2C JOYSTICK UNIT (MEGA328P)
U025
U025
M5Stack Technology
MINI DUAL BUTTON UNIT
U027
U027
M5Stack Technology
MINI BUTTON UNIT
U028
U028
M5Stack Technology
NCIR TEMPERATURE UNIT MLX90614
U029
U029
M5Stack Technology
MINI HEART RATE UNIT (MAX30100)
U020
U020
M5Stack Technology
VH3.96 - 4PIN TRANSFER MODULE UN
U022
U022
M5Stack Technology
2.54MM MINI PROTO UNIT 70 HOLES
U024 Compare Parts
  • U024 vs U028
  • U024 vs U027
  • U024 vs U025
  • U024 vs U024-C
  • U024 vs U023
  • U024 vs U021
  • U024 vs U022
  • U024 vs U020
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend