☰
U020
U020
Active
Description:  VH3.96 - 4PIN TRANSFER MODULE UN
Manufacturer:  M5Stack Technology
Datasheet:   U020 Datasheet
History Price: $2.5
In Stock: 2400
U020 Specification
Specification
Part No
U020
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Interface
Type
Grove Expansion
Function
-
Utilized IC / Part
Board(s), Cable(s), Accessories
U020 Related Parts
U021
U021
M5Stack Technology
LIGHT UNIT WITH PHOTO-RESISTANCE
U023
U023
M5Stack Technology
MINI 3A RELAY UNIT
U024
U024
M5Stack Technology
I2C JOYSTICK UNIT (MEGA328P)
U024-C
U024-C
M5Stack Technology
I2C JOYSTICK UNIT (MEGA328P)
U025
U025
M5Stack Technology
MINI DUAL BUTTON UNIT
U027
U027
M5Stack Technology
MINI BUTTON UNIT
U028
U028
M5Stack Technology
NCIR TEMPERATURE UNIT MLX90614
U029
U029
M5Stack Technology
MINI HEART RATE UNIT (MAX30100)
U022
U022
M5Stack Technology
2.54MM MINI PROTO UNIT 70 HOLES
U020 Compare Parts
  • U020 vs U028
  • U020 vs U027
  • U020 vs U025
  • U020 vs U024-C
  • U020 vs U024
  • U020 vs U023
  • U020 vs U021
  • U020 vs U022
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give