☰
U022
U022
Active
Description:  2.54MM MINI PROTO UNIT 70 HOLES
Manufacturer:  M5Stack Technology
Datasheet:   U022 Datasheet
History Price: $1.95
In Stock: 16120
U022 Specification
Specification
Part No
U022
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Protoboard
Type
Plated Through Hole
Function
-
Utilized IC / Part
Board(s), Cable(s)
U022 Related Parts
U021
U021
M5Stack Technology
LIGHT UNIT WITH PHOTO-RESISTANCE
U023
U023
M5Stack Technology
MINI 3A RELAY UNIT
U024
U024
M5Stack Technology
I2C JOYSTICK UNIT (MEGA328P)
U024-C
U024-C
M5Stack Technology
I2C JOYSTICK UNIT (MEGA328P)
U025
U025
M5Stack Technology
MINI DUAL BUTTON UNIT
U027
U027
M5Stack Technology
MINI BUTTON UNIT
U028
U028
M5Stack Technology
NCIR TEMPERATURE UNIT MLX90614
U029
U029
M5Stack Technology
MINI HEART RATE UNIT (MAX30100)
U020
U020
M5Stack Technology
VH3.96 - 4PIN TRANSFER MODULE UN
U022 Compare Parts
  • U022 vs U028
  • U022 vs U027
  • U022 vs U025
  • U022 vs U024-C
  • U022 vs U024
  • U022 vs U023
  • U022 vs U021
  • U022 vs U020
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend