☰
450-0121
450-0121
Not For New Designs
Description:  TIWI-UB1 EM BOARD, U.FL
Manufacturer:  Laird Connectivity
Datasheet:   450-0121 Datasheet
History Price: $54.98714
In Stock: 23840
450-0121 Specification
Specification
Part No
450-0121
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Laird Connectivity
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? Smart 4.x Low Energy (BLE)
For Use With/Related Products
2.4GHz
Supplied Contents
TiWi-uB1
Type
Board(s)
450-0121 Related Parts
450-0004
450-0004
Laird Connectivity
KIT DEV PROFLEX01-R2 F ANTENNA
450-0021
450-0021
Laird Connectivity
KIT DEV SIFLEX02 WIRE ANTENNA
450-0023
450-0023
Laird Connectivity
KIT DEV PROFLEX01 F ANTENNA
450-0085
450-0085
Laird Connectivity
COM6L-T5 ADAPTER CARD WITH U.FL
450-0089
450-0089
Laird Connectivity
EVAL MODULE TIWI-SL
450-0097
450-0097
Laird Connectivity
COM6L-BLE ADAPTER CARD
450-0105
450-0105
Laird Connectivity
BOARD EVAL MODULE TIWI-UB2
450-0120
450-0120
Laird Connectivity
BOARD EVAL MODULE TIWI-UB1
450-0131
450-0131
Laird Connectivity
KIT DEV SIFLEX02-R2 WIRE ANTENNA
450-0141
450-0141
Laird Connectivity
DEVELOPMENT KIT SABLE-X
450-0143
450-0143
Laird Connectivity
KIT DEV TIWI-C-W TXRX MODULE
450-0150
450-0150
Laird Connectivity
EVALUATION KIT SABLE-X
450-0121 Compare Parts
  • 450-0121 vs 450-0172
  • 450-0121 vs 450-0171
  • 450-0121 vs 450-0164
  • 450-0121 vs 450-0155
  • 450-0121 vs 450-0151
  • 450-0121 vs 450-0150
  • 450-0121 vs 450-0143
  • 450-0121 vs 450-0141
  • 450-0121 vs 450-0131
  • 450-0121 vs 450-0120
  • 450-0121 vs 450-0105
  • 450-0121 vs 450-0097
  • 450-0121 vs 450-0089
  • 450-0121 vs 450-0085
  • 450-0121 vs 450-0023
  • 450-0121 vs 450-0021
  • 450-0121 vs 450-0004
  • 450-0121 vs 450-0185
  • 450-0121 vs 450-0156
  • 450-0121 vs 450-0146
  • 450-0121 vs 450-0132
  • 450-0121 vs 450-0130
  • 450-0121 vs 450-0005
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.