☰
450-0021
450-0021
Obsolete
Description:  KIT DEV SIFLEX02 WIRE ANTENNA
Manufacturer:  Laird Connectivity
Datasheet:   450-0021 Datasheet
History Price: Obsolete
In Stock: 44540
450-0021 Specification
Specification
Part No
450-0021
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Laird Connectivity
Series
ModFlex?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.15.4 (ZigBee?)
For Use With/Related Products
915MHz
Supplied Contents
SiFlex02
Type
Board(s), Cable(s)
450-0021 Related Parts
450-0004
450-0004
Laird Connectivity
KIT DEV PROFLEX01-R2 F ANTENNA
450-0023
450-0023
Laird Connectivity
KIT DEV PROFLEX01 F ANTENNA
450-0085
450-0085
Laird Connectivity
COM6L-T5 ADAPTER CARD WITH U.FL
450-0089
450-0089
Laird Connectivity
EVAL MODULE TIWI-SL
450-0097
450-0097
Laird Connectivity
COM6L-BLE ADAPTER CARD
450-0105
450-0105
Laird Connectivity
BOARD EVAL MODULE TIWI-UB2
450-0120
450-0120
Laird Connectivity
BOARD EVAL MODULE TIWI-UB1
450-0131
450-0131
Laird Connectivity
KIT DEV SIFLEX02-R2 WIRE ANTENNA
450-0141
450-0141
Laird Connectivity
DEVELOPMENT KIT SABLE-X
450-0143
450-0143
Laird Connectivity
KIT DEV TIWI-C-W TXRX MODULE
450-0150
450-0150
Laird Connectivity
EVALUATION KIT SABLE-X
450-0151
450-0151
Laird Connectivity
EVALUATION KIT SABLE-X W/ANTENNA
450-0021 Compare Parts
  • 450-0021 vs 450-0172
  • 450-0021 vs 450-0171
  • 450-0021 vs 450-0164
  • 450-0021 vs 450-0155
  • 450-0021 vs 450-0151
  • 450-0021 vs 450-0150
  • 450-0021 vs 450-0143
  • 450-0021 vs 450-0141
  • 450-0021 vs 450-0131
  • 450-0021 vs 450-0120
  • 450-0021 vs 450-0105
  • 450-0021 vs 450-0097
  • 450-0021 vs 450-0089
  • 450-0021 vs 450-0085
  • 450-0021 vs 450-0023
  • 450-0021 vs 450-0004
  • 450-0021 vs 450-0185
  • 450-0021 vs 450-0156
  • 450-0021 vs 450-0146
  • 450-0021 vs 450-0132
  • 450-0021 vs 450-0130
  • 450-0021 vs 450-0121
  • 450-0021 vs 450-0005
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.