450-0089
450-0089
Obsolete
Description:  EVAL MODULE TIWI-SL
Manufacturer:  Laird Connectivity
Datasheet:   450-0089 Datasheet
History Price: Obsolete
In Stock: 42900
450-0089 Specification
Specification
Part No
450-0089
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Laird Connectivity
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
TIWI-SL
Type
Board(s)
450-0089 Related Parts
450-0004
450-0004
Laird Connectivity
KIT DEV PROFLEX01-R2 F ANTENNA
450-0021
450-0021
Laird Connectivity
KIT DEV SIFLEX02 WIRE ANTENNA
450-0023
450-0023
Laird Connectivity
KIT DEV PROFLEX01 F ANTENNA
450-0085
450-0085
Laird Connectivity
COM6L-T5 ADAPTER CARD WITH U.FL
450-0097
450-0097
Laird Connectivity
COM6L-BLE ADAPTER CARD
450-0105
450-0105
Laird Connectivity
BOARD EVAL MODULE TIWI-UB2
450-0120
450-0120
Laird Connectivity
BOARD EVAL MODULE TIWI-UB1
450-0131
450-0131
Laird Connectivity
KIT DEV SIFLEX02-R2 WIRE ANTENNA
450-0141
450-0141
Laird Connectivity
DEVELOPMENT KIT SABLE-X
450-0143
450-0143
Laird Connectivity
KIT DEV TIWI-C-W TXRX MODULE
450-0150
450-0150
Laird Connectivity
EVALUATION KIT SABLE-X
450-0151
450-0151
Laird Connectivity
EVALUATION KIT SABLE-X W/ANTENNA
450-0089 Compare Parts
  • 450-0089 vs 450-0172
  • 450-0089 vs 450-0171
  • 450-0089 vs 450-0164
  • 450-0089 vs 450-0155
  • 450-0089 vs 450-0151
  • 450-0089 vs 450-0150
  • 450-0089 vs 450-0143
  • 450-0089 vs 450-0141
  • 450-0089 vs 450-0131
  • 450-0089 vs 450-0120
  • 450-0089 vs 450-0105
  • 450-0089 vs 450-0097
  • 450-0089 vs 450-0085
  • 450-0089 vs 450-0023
  • 450-0089 vs 450-0021
  • 450-0089 vs 450-0004
  • 450-0089 vs 450-0185
  • 450-0089 vs 450-0156
  • 450-0089 vs 450-0146
  • 450-0089 vs 450-0132
  • 450-0089 vs 450-0130
  • 450-0089 vs 450-0121
  • 450-0089 vs 450-0005
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything