EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Active
Description:  12W SMPS EVALUATION BOARD USING
Manufacturer:  Infineon Technologies
History Price: $65.36
In Stock: 23900
EVAL3AR4780VJZTOBO1 vs EVAL-LT8604-AZ
Series
CoolMOS?, CoolSET?F3R80
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
4.85V ~ 5.15V
Current - Output
-
120mA
Voltage - Input
-
5.9V ~ 42V
Regulator Topology
Flyback
Buck
Frequency - Switching
100kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ICE3AR4780VJZ
LT8604
Power - Output
12 W
-