EAR00409
EAR00409
Active
Description:  2EL M.2 MODULE
Manufacturer:  Embedded Artists
Datasheet:   EAR00409 Datasheet
History Price: $78.48
In Stock: 41500
EAR00409 Specification
Specification
Part No
EAR00409
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Embedded Artists
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? 5
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
NXP IW612
Type
Board(s)
EAR00409 Related Parts
EAR00364
EAR00364
Embedded Artists
1ZM M.2 MODULE
EAR00370
EAR00370
Embedded Artists
1YM M.2 MODULE
EAR00385
EAR00385
Embedded Artists
1XK M.2 MODULE
EAR00386
EAR00386
Embedded Artists
2DS M.2 MODULE
EAR00388
EAR00388
Embedded Artists
2AE M.2 MODULE
EAR00389
EAR00389
Embedded Artists
1YN M.2 MODULE
EAR00315
EAR00315
Embedded Artists
1MW M.2 MODULE
EAR00318
EAR00318
Embedded Artists
1DX M.2 MODULE
EAR00321
EAR00321
Embedded Artists
1CX M.2 MODULE
EAR00323
EAR00323
Embedded Artists
1LV M.2 MODULE
EAR00373
EAR00373
Embedded Artists
1XA M.2 MODULE
EAR00387
EAR00387
Embedded Artists
1XL M.2 MODULE
EAR00409 Compare Parts
  • EAR00409 vs EAR00388
  • EAR00409 vs EAR00386
  • EAR00409 vs EAR00385
  • EAR00409 vs EAR00370
  • EAR00409 vs EAR00364
  • EAR00409 vs EAR00436
  • EAR00409 vs EAR00414
  • EAR00409 vs EAR00413
  • EAR00409 vs EAR00411
  • EAR00409 vs EAR00387
  • EAR00409 vs EAR00373
  • EAR00409 vs EAR00323
  • EAR00409 vs EAR00321
  • EAR00409 vs EAR00318
  • EAR00409 vs EAR00315
  • EAR00409 FAQ
    Q1: What is the Embedded Artists EAR00409?
    A1: The Embedded Artists EAR00409 is a development board designed for embedded systems. It typically features microcontrollers or processors from well-known manufacturers like NXP, providing a versatile platform for development and prototyping.

    Q2: What microcontroller does the Embedded Artists EAR00409 use?
    A2: The Embedded Artists EAR00409 uses an ARM Cortex-M microcontroller, which provides high processing power while maintaining low power consumption, ideal for embedded applications.

    Q3: What is the primary purpose of the Embedded Artists EAR00409?
    A3: The primary purpose of the Embedded Artists EAR00409 is to serve as a development and evaluation platform for embedded systems, allowing developers to quickly prototype and test embedded applications.

    Q4: What are the key features of the Embedded Artists EAR00409?
    A4: The Embedded Artists EAR00409 typically features GPIO pins, communication interfaces (like UART, SPI, and I2C), analog-to-digital converters, and support for various sensors and peripherals, providing a flexible environment for development.

    Q5: Does the Embedded Artists EAR00409 support wireless communication?
    A5: Yes, the Embedded Artists EAR00409 often includes modules that support wireless communication such as Wi-Fi, Bluetooth, or Zigbee, depending on the specific model and configuration.

    Q6: Can the Embedded Artists EAR00409 be used for real-time applications?
    A6: Yes, the Embedded Artists EAR00409 is well-suited for real-time applications, as it typically utilizes an ARM Cortex-M microcontroller that supports real-time operating systems (RTOS) for managing time-critical tasks.

    Q7: Does the Embedded Artists EAR00409 support programming via USB?
    A7: Yes, the Embedded Artists EAR00409 typically supports programming and debugging via USB, making it convenient for developers to load software and monitor system performance.

    Q8: What development environments are compatible with the Embedded Artists EAR00409?
    A8: The Embedded Artists EAR00409 is compatible with development environments such as Keil MDK, IAR Embedded Workbench, and MPLAB X, as well as open-source tools like Eclipse and GCC.

    Q9: How do I power the Embedded Artists EAR00409?
    A9: The Embedded Artists EAR00409 is typically powered via a USB connection or through an external power supply, depending on the configuration and the requirements of the specific application.

    Q10: What is the form factor of the Embedded Artists EAR00409?
    A10: The Embedded Artists EAR00409 is designed as a compact development board, usually in a form factor that is suitable for embedded applications, often fitting into a standard prototyping or breadboarding setup.

    Q11: Can the Embedded Artists EAR00409 be used for motor control applications?
    A11: Yes, the Embedded Artists EAR00409 can be used for motor control applications, as it includes GPIO pins and communication interfaces that can be utilized for motor drivers and feedback systems.

    Q12: Does the Embedded Artists EAR00409 support sensors and actuators?
    A12: Yes, the Embedded Artists EAR00409 provides support for connecting sensors and actuators, with built-in analog-to-digital converters (ADC) and communication interfaces to interface with a wide range of peripherals.

    Q13: Is there an onboard debugger for the Embedded Artists EAR00409?
    A13: Yes, the Embedded Artists EAR00409 typically includes an onboard debugger, which allows developers to debug their embedded software directly without needing an external debugging tool.

    Q14: What is the memory capacity of the Embedded Artists EAR00409?
    A14: The memory capacity of the Embedded Artists EAR00409 varies depending on the specific model, but it typically includes flash memory for code storage and RAM for data handling, with capacities that are suitable for most embedded applications.

    Q15: Does the Embedded Artists EAR00409 have support for display interfaces?
    A15: Yes, the Embedded Artists EAR00409 often supports display interfaces, such as LCD or OLED screens, which can be used to display information from the embedded system.

    Q16: Can I use the Embedded Artists EAR00409 to develop IoT applications?
    A16: Yes, the Embedded Artists EAR00409 is ideal for developing Internet of Things (IoT) applications, with support for wireless communication and various sensors to connect embedded systems to the internet or local networks.

    Q17: What types of communication protocols are supported by the Embedded Artists EAR00409?
    A17: The Embedded Artists EAR00409 supports multiple communication protocols, including UART, SPI, I2C, and USB, which are essential for interacting with other devices and peripherals in embedded systems.

    Q18: How do I update the firmware on the Embedded Artists EAR00409?
    A18: Firmware on the Embedded Artists EAR00409 can typically be updated via USB or an external programmer, using software tools compatible with the development environment in use.

    Q19: Is the Embedded Artists EAR00409 suitable for low-power applications?
    A19: Yes, the Embedded Artists EAR00409 is suitable for low-power applications, as it uses energy-efficient ARM Cortex-M microcontrollers that allow for effective power management.

    Q20: What programming languages can be used to program the Embedded Artists EAR00409?
    A20: The Embedded Artists EAR00409 can be programmed using various languages such as C, C++, and assembly, depending on the development environment and the requirements of the application.
    Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement