EAR00370
EAR00370
Active
Description:  1YM M.2 MODULE
Manufacturer:  Embedded Artists
Datasheet:   EAR00370 Datasheet
History Price: $48.78
In Stock: 23800
EAR00370 Specification
Specification
Part No
EAR00370
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Embedded Artists
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN), Bluetooth? 5
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
88W8997, LBEE5XV1YM
Type
Board(s)
EAR00370 PDF Datasheet
EAR00370 Related Parts
EAR00364
EAR00364
Embedded Artists
1ZM M.2 MODULE
EAR00385
EAR00385
Embedded Artists
1XK M.2 MODULE
EAR00386
EAR00386
Embedded Artists
2DS M.2 MODULE
EAR00388
EAR00388
Embedded Artists
2AE M.2 MODULE
EAR00389
EAR00389
Embedded Artists
1YN M.2 MODULE
EAR00315
EAR00315
Embedded Artists
1MW M.2 MODULE
EAR00318
EAR00318
Embedded Artists
1DX M.2 MODULE
EAR00321
EAR00321
Embedded Artists
1CX M.2 MODULE
EAR00323
EAR00323
Embedded Artists
1LV M.2 MODULE
EAR00373
EAR00373
Embedded Artists
1XA M.2 MODULE
EAR00387
EAR00387
Embedded Artists
1XL M.2 MODULE
EAR00409
EAR00409
Embedded Artists
2EL M.2 MODULE
EAR00370 Compare Parts
  • EAR00370 vs EAR00388
  • EAR00370 vs EAR00386
  • EAR00370 vs EAR00385
  • EAR00370 vs EAR00364
  • EAR00370 vs EAR00436
  • EAR00370 vs EAR00414
  • EAR00370 vs EAR00413
  • EAR00370 vs EAR00411
  • EAR00370 vs EAR00409
  • EAR00370 vs EAR00387
  • EAR00370 vs EAR00373
  • EAR00370 vs EAR00323
  • EAR00370 vs EAR00321
  • EAR00370 vs EAR00318
  • EAR00370 vs EAR00315
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement