EAR00386
EAR00386
Active
Description:  2DS M.2 MODULE
Manufacturer:  Embedded Artists
Datasheet:   EAR00386 Datasheet
History Price: $36.01
In Stock: 17100
EAR00386 Specification
Specification
Part No
EAR00386
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Embedded Artists
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
88W8801
Type
Board(s)
EAR00386 Related Parts
EAR00364
EAR00364
Embedded Artists
1ZM M.2 MODULE
EAR00370
EAR00370
Embedded Artists
1YM M.2 MODULE
EAR00385
EAR00385
Embedded Artists
1XK M.2 MODULE
EAR00388
EAR00388
Embedded Artists
2AE M.2 MODULE
EAR00389
EAR00389
Embedded Artists
1YN M.2 MODULE
EAR00315
EAR00315
Embedded Artists
1MW M.2 MODULE
EAR00318
EAR00318
Embedded Artists
1DX M.2 MODULE
EAR00321
EAR00321
Embedded Artists
1CX M.2 MODULE
EAR00323
EAR00323
Embedded Artists
1LV M.2 MODULE
EAR00373
EAR00373
Embedded Artists
1XA M.2 MODULE
EAR00387
EAR00387
Embedded Artists
1XL M.2 MODULE
EAR00409
EAR00409
Embedded Artists
2EL M.2 MODULE
EAR00386 Description
The Embedded Artists EAR00386 is a versatile and powerful development board designed for embedded systems, particularly those utilizing the NXP i.MX 6ULL processor. This board is tailored for developers looking to create applications in areas such as IoT (Internet of Things), industrial automation, and consumer electronics. The EAR00386 provides a robust platform for prototyping and development, featuring a range of connectivity options and peripherals.

## Key Specifications:

1. Processor:
- The EAR00386 is based on the NXP i.MX 6ULL processor, which is a low-power, high-performance ARM Cortex-A7 core. The processor operates at speeds up to 1 GHz, providing sufficient processing power for various applications.

2. Memory:
- The board typically comes with 512 MB of DDR3 RAM, which supports multitasking and efficient data handling. Additionally, it may include options for eMMC storage, allowing for flexible data storage solutions.

3. Connectivity:
- The EAR00386 features multiple connectivity options, including:
- Ethernet: 10/100 Mbps Ethernet for wired network connectivity.
- Wi-Fi: Integrated Wi-Fi module for wireless communication.
- Bluetooth: Support for Bluetooth connectivity, enabling communication with various devices.
- USB: Multiple USB ports, including USB Host and USB OTG (On-The-Go) for peripheral connections.

4. Display Interface:
- The board supports various display interfaces, including HDMI and LVDS, allowing developers to connect different types of displays for user interaction.

5. Camera Interface:
- The EAR00386 includes a MIPI CSI (Camera Serial Interface) for connecting camera modules, making it suitable for applications requiring image capture and processing.

6. Audio:
- The board features audio interfaces, including I2S and analog audio outputs, enabling audio playback and recording capabilities.

7. GPIO and Peripherals:
- The EAR00386 provides a range of General-Purpose Input/Output (GPIO) pins, as well as support for various peripherals such as SPI, I2C, and UART. This flexibility allows developers to connect sensors, actuators, and other devices easily.

8. Power Supply:
- The board typically operates on a 5V power supply, with options for powering through USB or an external power adapter. Power management features are included to optimize energy consumption.

9. Form Factor:
- The EAR00386 is designed in a compact form factor, making it suitable for integration into various enclosures and applications. The layout is optimized for easy access to connectors and interfaces.

10. Development Support:
- Embedded Artists provides extensive documentation, including schematics, user manuals, and software development kits (SDKs) to facilitate the development process. The board is compatible with various operating systems, including Linux, which is commonly used in embedded applications.

## Applications:

The Embedded Artists EAR00386 is ideal for a wide range of applications, including:

- IoT Solutions: Developing smart devices that connect to the internet for data collection and remote monitoring.
- Industrial Automation: Creating control systems for machinery and equipment in industrial settings.
- Consumer Electronics: Prototyping smart home devices, wearables, and other consumer products.
- Embedded Systems Development: General-purpose development for various embedded applications.

## Conclusion:

The Embedded Artists EAR00386 development board is a powerful and flexible platform for embedded system development. With its robust specifications, extensive connectivity options, and support for various peripherals, it provides an excellent foundation for creating innovative applications across multiple industries. Whether for prototyping or production, the EAR00386 is designed to meet the needs of modern embedded developers.
EAR00386 Compare Parts
  • EAR00386 vs EAR00388
  • EAR00386 vs EAR00385
  • EAR00386 vs EAR00370
  • EAR00386 vs EAR00364
  • EAR00386 vs EAR00436
  • EAR00386 vs EAR00414
  • EAR00386 vs EAR00413
  • EAR00386 vs EAR00411
  • EAR00386 vs EAR00409
  • EAR00386 vs EAR00387
  • EAR00386 vs EAR00373
  • EAR00386 vs EAR00323
  • EAR00386 vs EAR00321
  • EAR00386 vs EAR00318
  • EAR00386 vs EAR00315
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement