EV9920B
EV9920B
Active
Description:  CMX992 EVALUATION KIT
Manufacturer:  CML Microcircuits
Datasheet:   EV9920B Datasheet
History Price: $252.4
In Stock: 26800
EV9920B Specification
Specification
Part No
EV9920B
Category
RF Evaluation and Development Kits, Boards
Manufacturer
CML Microcircuits
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Receiver
For Use With/Related Products
100MHz ~ 1GHz
Supplied Contents
CMX992
Type
Board(s)
EV9920B PDF Datasheet
EV9920B Related Parts
EV96B94A
EV96B94A
Microchip Technology
WBZ451 CURIOSITY BOARD
EV9011-160
EV9011-160
CML Microcircuits
CMX901 EVALUATION KIT 150-170MHZ
EV9011-435
EV9011-435
CML Microcircuits
CMX901 EVALUATION KIT 400-470MHZ
EV9011-915
EV9011-915
CML Microcircuits
CMX901 EVALUATION KIT 900-930MHZ
EV9021-160
EV9021-160
CML Microcircuits
CMX902 EVALUATION KIT 150-170MHZ
EV9021-435
EV9021-435
CML Microcircuits
CMX902 EVALUATION KIT 400-470MHZ
EV90A003
EV90A003
CML Microcircuits
EVAL BOARD FOR EV90A003
EV90A004
EV90A004
CML Microcircuits
EVAL BOARD FOR EV90A004
EV90A702
EV90A702
CML Microcircuits
EVALUATION BOARD FOR CMX90A702
EV90B701
EV90B701
CML Microcircuits
EVAL BOARD FOR CMX90B701
EV90B702
EV90B702
CML Microcircuits
EVAL BOARD FOR CMX90B702
EV90G301
EV90G301
CML Microcircuits
EVALUATION BOARD FOR CMX90G301
EV9920B Compare Parts
  • EV9920B vs EV9980
  • EV9920B vs EV9942E
  • EV9920B vs EV9930
  • EV9920B vs EV9830
  • EV9920B vs EV9790
  • EV9920B vs EV9750
  • EV9920B vs EV9730
  • EV9920B vs EV9720
  • EV9920B vs EV9710
  • EV9920B vs EV9700
  • EV9920B vs EV9400
  • EV9920B vs EV90G702
  • EV9920B vs EV90G701
  • EV9920B vs EV90G302
  • EV9920B vs EV90G301
  • EV9920B vs EV90B702
  • EV9920B vs EV90B701
  • EV9920B vs EV90A702
  • EV9920B vs EV90A004
  • EV9920B vs EV90A003
  • EV9920B vs EV9021-435
  • EV9920B vs EV9021-160
  • EV9920B vs EV9011-915
  • EV9920B vs EV9011-435
  • EV9920B vs EV9011-160
  • EV9920B vs EV9930W
  • EV9920B vs EV9910B
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller