EV9021-160
EV9021-160
Active
Description:  CMX902 EVALUATION KIT 150-170MHZ
Manufacturer:  CML Microcircuits
Datasheet:   EV9021-160 Datasheet
History Price: $110.35
In Stock: 23700
EV9021-160 Specification
Specification
Part No
EV9021-160
Category
RF Evaluation and Development Kits, Boards
Manufacturer
CML Microcircuits
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Power Amplifier
For Use With/Related Products
150MHz ~ 170MHz
Supplied Contents
CMX902
Type
Board(s)
EV9021-160 PDF Datasheet
EV9021-160 Related Parts
EV96B94A
EV96B94A
Microchip Technology
WBZ451 CURIOSITY BOARD
EV9011-160
EV9011-160
CML Microcircuits
CMX901 EVALUATION KIT 150-170MHZ
EV9011-435
EV9011-435
CML Microcircuits
CMX901 EVALUATION KIT 400-470MHZ
EV9011-915
EV9011-915
CML Microcircuits
CMX901 EVALUATION KIT 900-930MHZ
EV9021-435
EV9021-435
CML Microcircuits
CMX902 EVALUATION KIT 400-470MHZ
EV90A003
EV90A003
CML Microcircuits
EVAL BOARD FOR EV90A003
EV90A004
EV90A004
CML Microcircuits
EVAL BOARD FOR EV90A004
EV90A702
EV90A702
CML Microcircuits
EVALUATION BOARD FOR CMX90A702
EV90B701
EV90B701
CML Microcircuits
EVAL BOARD FOR CMX90B701
EV90B702
EV90B702
CML Microcircuits
EVAL BOARD FOR CMX90B702
EV90G301
EV90G301
CML Microcircuits
EVALUATION BOARD FOR CMX90G301
EV90G302
EV90G302
CML Microcircuits
EVALUATION BOARD FOR CMX90G302
EV9021-160 Compare Parts
  • EV9021-160 vs EV9980
  • EV9021-160 vs EV9942E
  • EV9021-160 vs EV9930
  • EV9021-160 vs EV9920B
  • EV9021-160 vs EV9830
  • EV9021-160 vs EV9790
  • EV9021-160 vs EV9750
  • EV9021-160 vs EV9730
  • EV9021-160 vs EV9720
  • EV9021-160 vs EV9710
  • EV9021-160 vs EV9700
  • EV9021-160 vs EV9400
  • EV9021-160 vs EV90G702
  • EV9021-160 vs EV90G701
  • EV9021-160 vs EV90G302
  • EV9021-160 vs EV90G301
  • EV9021-160 vs EV90B702
  • EV9021-160 vs EV90B701
  • EV9021-160 vs EV90A702
  • EV9021-160 vs EV90A004
  • EV9021-160 vs EV90A003
  • EV9021-160 vs EV9021-435
  • EV9021-160 vs EV9011-915
  • EV9021-160 vs EV9011-435
  • EV9021-160 vs EV9011-160
  • EV9021-160 vs EV9930W
  • EV9021-160 vs EV9910B
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller