☰
EV90G301
EV90G301
Active
Description:  EVALUATION BOARD FOR CMX90G301
Manufacturer:  CML Microcircuits
Datasheet:   EV90G301 Datasheet
History Price: $52.49
In Stock: 19140
EV90G301 Specification
Specification
Part No
EV90G301
Category
RF Evaluation and Development Kits, Boards
Manufacturer
CML Microcircuits
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
1.4GHz ~ 7.1GHz
Supplied Contents
CMX90G301
Type
Board(s)
EV90G301 PDF Datasheet
EV90G301 Related Parts
EV96B94A
EV96B94A
Microchip Technology
WBZ451 CURIOSITY BOARD
EV9011-160
EV9011-160
CML Microcircuits
CMX901 EVALUATION KIT 150-170MHZ
EV9011-435
EV9011-435
CML Microcircuits
CMX901 EVALUATION KIT 400-470MHZ
EV9011-915
EV9011-915
CML Microcircuits
CMX901 EVALUATION KIT 900-930MHZ
EV9021-160
EV9021-160
CML Microcircuits
CMX902 EVALUATION KIT 150-170MHZ
EV9021-435
EV9021-435
CML Microcircuits
CMX902 EVALUATION KIT 400-470MHZ
EV90A003
EV90A003
CML Microcircuits
EVAL BOARD FOR EV90A003
EV90A004
EV90A004
CML Microcircuits
EVAL BOARD FOR EV90A004
EV90A702
EV90A702
CML Microcircuits
EVALUATION BOARD FOR CMX90A702
EV90B701
EV90B701
CML Microcircuits
EVAL BOARD FOR CMX90B701
EV90B702
EV90B702
CML Microcircuits
EVAL BOARD FOR CMX90B702
EV90G302
EV90G302
CML Microcircuits
EVALUATION BOARD FOR CMX90G302
EV90G301 Compare Parts
  • EV90G301 vs EV9980
  • EV90G301 vs EV9942E
  • EV90G301 vs EV9930
  • EV90G301 vs EV9920B
  • EV90G301 vs EV9830
  • EV90G301 vs EV9790
  • EV90G301 vs EV9750
  • EV90G301 vs EV9730
  • EV90G301 vs EV9720
  • EV90G301 vs EV9710
  • EV90G301 vs EV9700
  • EV90G301 vs EV9400
  • EV90G301 vs EV90G702
  • EV90G301 vs EV90G701
  • EV90G301 vs EV90G302
  • EV90G301 vs EV90B702
  • EV90G301 vs EV90B701
  • EV90G301 vs EV90A702
  • EV90G301 vs EV90A004
  • EV90G301 vs EV90A003
  • EV90G301 vs EV9021-435
  • EV90G301 vs EV9021-160
  • EV90G301 vs EV9011-915
  • EV90G301 vs EV9011-435
  • EV90G301 vs EV9011-160
  • EV90G301 vs EV9930W
  • EV90G301 vs EV9910B
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.