Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM88SPA
FXSM88SPA
Active
Programming Adapters, Sockets
Description:
FXSM88SPA Socket Card for BPM Pr
Manufacturer:
BPM Microsystems
Datasheet:
FXSM88SPA Datasheet
History Price: $1109.97
In Stock: 25900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXSM88SPA Specification
Specification
Part No
FXSM88SPA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXSM88SPA PDF Datasheet
FXSM88SPA Datasheet
Click and Download: FXSM88SPA Datasheet
FXSM88SPA Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM88SPA Compare Parts
FXSM88SPA vs FXSMRH48FBE
FXSM88SPA vs FXSMR80QHN
FXSM88SPA vs FXSMR80LQFB
FXSM88SPA vs FXSMR64QJ
FXSM88SPA vs FXSMR64QFN
FXSM88SPA vs FXSMR64QAP
FXSM88SPA vs FXSMR64QAL
FXSM88SPA vs FXSMR64LQFE
FXSM88SPA vs FXSMR64EBGF
FXSM88SPA vs FXSMR64BGJ
FXSM88SPA vs FXSMR56TCK
FXSM88SPA vs FXSMR48TX
FXSM88SPA vs FXSMR48TD
FXSM88SPA vs FXSMR48LQFM
FXSM88SPA vs FXSMR48FGA
FXSM88SPA vs FXSMR48CBGC
FXSM88SPA vs FXSMR44TQFD
FXSM88SPA vs FXSMR44TQFA
FXSM88SPA vs FXSMR44QB
FXSM88SPA vs FXSMR44MLFE
FXSM88SPA vs FXSMR42SBC
FXSM88SPA vs FXSMR40TH
FXSM88SPA vs FXSMR32PB
FXSM88SPA vs FXSMR32MLFR
FXSM88SPA vs FXSMR28TSC
FXSM88SPA vs FXSMR176BG
FXSM88SPA vs FXSMR144QMA
FXSM88SPA vs FXSMR144QHF
FXSM88SPA vs FXSMR120QD
FXSM88SPA vs FXSMR100TQFA
FXSM88SPA vs FXSMR100LQFK
FXSM88SPA vs FXSMR100LQFH
FXSM88SPA vs FXSMR100LQFB
FXSM88SPA vs FXSMR100LQFA
FXSM88SPA vs FXSMR100CBG
FXSM88SPA vs FXSMH66BGD
FXSM88SPA vs FXSMH48FGA
FXSM88SPA vs FXSMH48BGAD
FXSM88SPA vs FXSMH137FBGC
FXSM88SPA vs FXSM88BGF
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.