Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM115BGC
FXSM115BGC
Active
Programming Adapters, Sockets
Description:
FXSM115BGC Socket Card for BPM P
Manufacturer:
BPM Microsystems
Datasheet:
FXSM115BGC Datasheet
History Price: $1154.97
In Stock: 6170
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXSM115BGC Specification
Specification
Part No
FXSM115BGC
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXSM115BGC PDF Datasheet
FXSM115BGC Datasheet
Click and Download: FXSM115BGC Datasheet
FXSM115BGC Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM149CSP
BPM Microsystems
FXSM149CSP Socket Card for BPM P
FXSM115BGC Compare Parts
FXSM115BGC vs FXSMRH48FBE
FXSM115BGC vs FXSMR80QHN
FXSM115BGC vs FXSMR80LQFB
FXSM115BGC vs FXSMR64QJ
FXSM115BGC vs FXSMR64QFN
FXSM115BGC vs FXSMR64QAP
FXSM115BGC vs FXSMR64QAL
FXSM115BGC vs FXSMR64LQFE
FXSM115BGC vs FXSMR64EBGF
FXSM115BGC vs FXSMR64BGJ
FXSM115BGC vs FXSMR56TCK
FXSM115BGC vs FXSMR48TX
FXSM115BGC vs FXSMR48TD
FXSM115BGC vs FXSMR48LQFM
FXSM115BGC vs FXSMR48FGA
FXSM115BGC vs FXSMR48CBGC
FXSM115BGC vs FXSMR44TQFD
FXSM115BGC vs FXSMR44TQFA
FXSM115BGC vs FXSMR44QB
FXSM115BGC vs FXSMR44MLFE
FXSM115BGC vs FXSMR42SBC
FXSM115BGC vs FXSMR40TH
FXSM115BGC vs FXSMR32PB
FXSM115BGC vs FXSMR32MLFR
FXSM115BGC vs FXSMR28TSC
FXSM115BGC vs FXSMR176BG
FXSM115BGC vs FXSMR144QMA
FXSM115BGC vs FXSMR144QHF
FXSM115BGC vs FXSMR120QD
FXSM115BGC vs FXSMR100TQFA
FXSM115BGC vs FXSMR100LQFK
FXSM115BGC vs FXSMR100LQFH
FXSM115BGC vs FXSMR100LQFB
FXSM115BGC vs FXSMR100LQFA
FXSM115BGC vs FXSMR100CBG
FXSM115BGC vs FXSMH66BGD
FXSM115BGC vs FXSMH48FGA
FXSM115BGC vs FXSMH48BGAD
FXSM115BGC vs FXSMH137FBGC
FXSM115BGC vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied