Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM100LQFA
FXSM100LQFA
Active
Programming Adapters, Sockets
Description:
FXSM100LQFA Socket Card for BPM
Manufacturer:
BPM Microsystems
Datasheet:
FXSM100LQFA Datasheet
History Price: $1559.97
In Stock: 24960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXSM100LQFA Specification
Specification
Part No
FXSM100LQFA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFP
For Use With/Related Products
BPM Programmers
FXSM100LQFA PDF Datasheet
FXSM100LQFA Datasheet
Click and Download: FXSM100LQFA Datasheet
FXSM100LQFA Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM149CSP
BPM Microsystems
FXSM149CSP Socket Card for BPM P
FXSM100LQFA Compare Parts
FXSM100LQFA vs FXSMRH48FBE
FXSM100LQFA vs FXSMR80QHN
FXSM100LQFA vs FXSMR80LQFB
FXSM100LQFA vs FXSMR64QJ
FXSM100LQFA vs FXSMR64QFN
FXSM100LQFA vs FXSMR64QAP
FXSM100LQFA vs FXSMR64QAL
FXSM100LQFA vs FXSMR64LQFE
FXSM100LQFA vs FXSMR64EBGF
FXSM100LQFA vs FXSMR64BGJ
FXSM100LQFA vs FXSMR56TCK
FXSM100LQFA vs FXSMR48TX
FXSM100LQFA vs FXSMR48TD
FXSM100LQFA vs FXSMR48LQFM
FXSM100LQFA vs FXSMR48FGA
FXSM100LQFA vs FXSMR48CBGC
FXSM100LQFA vs FXSMR44TQFD
FXSM100LQFA vs FXSMR44TQFA
FXSM100LQFA vs FXSMR44QB
FXSM100LQFA vs FXSMR44MLFE
FXSM100LQFA vs FXSMR42SBC
FXSM100LQFA vs FXSMR40TH
FXSM100LQFA vs FXSMR32PB
FXSM100LQFA vs FXSMR32MLFR
FXSM100LQFA vs FXSMR28TSC
FXSM100LQFA vs FXSMR176BG
FXSM100LQFA vs FXSMR144QMA
FXSM100LQFA vs FXSMR144QHF
FXSM100LQFA vs FXSMR120QD
FXSM100LQFA vs FXSMR100TQFA
FXSM100LQFA vs FXSMR100LQFK
FXSM100LQFA vs FXSMR100LQFH
FXSM100LQFA vs FXSMR100LQFB
FXSM100LQFA vs FXSMR100LQFA
FXSM100LQFA vs FXSMR100CBG
FXSM100LQFA vs FXSMH66BGD
FXSM100LQFA vs FXSMH48FGA
FXSM100LQFA vs FXSMH48BGAD
FXSM100LQFA vs FXSMH137FBGC
FXSM100LQFA vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied