Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM77BGA
FXSM77BGA
Active
Programming Adapters, Sockets
Description:
FXSM77BGA Socket Card for BPM Pr
Manufacturer:
BPM Microsystems
Datasheet:
FXSM77BGA Datasheet
History Price: $1229.97
In Stock: 20240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXSM77BGA Specification
Specification
Part No
FXSM77BGA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXSM77BGA PDF Datasheet
FXSM77BGA Datasheet
Click and Download: FXSM77BGA Datasheet
FXSM77BGA Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM77BGA Compare Parts
FXSM77BGA vs FXSMRH48FBE
FXSM77BGA vs FXSMR80QHN
FXSM77BGA vs FXSMR80LQFB
FXSM77BGA vs FXSMR64QJ
FXSM77BGA vs FXSMR64QFN
FXSM77BGA vs FXSMR64QAP
FXSM77BGA vs FXSMR64QAL
FXSM77BGA vs FXSMR64LQFE
FXSM77BGA vs FXSMR64EBGF
FXSM77BGA vs FXSMR64BGJ
FXSM77BGA vs FXSMR56TCK
FXSM77BGA vs FXSMR48TX
FXSM77BGA vs FXSMR48TD
FXSM77BGA vs FXSMR48LQFM
FXSM77BGA vs FXSMR48FGA
FXSM77BGA vs FXSMR48CBGC
FXSM77BGA vs FXSMR44TQFD
FXSM77BGA vs FXSMR44TQFA
FXSM77BGA vs FXSMR44QB
FXSM77BGA vs FXSMR44MLFE
FXSM77BGA vs FXSMR42SBC
FXSM77BGA vs FXSMR40TH
FXSM77BGA vs FXSMR32PB
FXSM77BGA vs FXSMR32MLFR
FXSM77BGA vs FXSMR28TSC
FXSM77BGA vs FXSMR176BG
FXSM77BGA vs FXSMR144QMA
FXSM77BGA vs FXSMR144QHF
FXSM77BGA vs FXSMR120QD
FXSM77BGA vs FXSMR100TQFA
FXSM77BGA vs FXSMR100LQFK
FXSM77BGA vs FXSMR100LQFH
FXSM77BGA vs FXSMR100LQFB
FXSM77BGA vs FXSMR100LQFA
FXSM77BGA vs FXSMR100CBG
FXSM77BGA vs FXSMH66BGD
FXSM77BGA vs FXSMH48FGA
FXSM77BGA vs FXSMH48BGAD
FXSM77BGA vs FXSMH137FBGC
FXSM77BGA vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied