Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM72SPB1
FXSM72SPB1
Active
Programming Adapters, Sockets
Description:
FXSM72SPB1 Socket Card for BPM P
Manufacturer:
BPM Microsystems
Datasheet:
FXSM72SPB1 Datasheet
History Price: $1249.97
In Stock: 40960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXSM72SPB1 Specification
Specification
Part No
FXSM72SPB1
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXSM72SPB1 PDF Datasheet
FXSM72SPB1 Datasheet
Click and Download: FXSM72SPB1 Datasheet
FXSM72SPB1 Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM72SPB1 Compare Parts
FXSM72SPB1 vs FXSMRH48FBE
FXSM72SPB1 vs FXSMR80QHN
FXSM72SPB1 vs FXSMR80LQFB
FXSM72SPB1 vs FXSMR64QJ
FXSM72SPB1 vs FXSMR64QFN
FXSM72SPB1 vs FXSMR64QAP
FXSM72SPB1 vs FXSMR64QAL
FXSM72SPB1 vs FXSMR64LQFE
FXSM72SPB1 vs FXSMR64EBGF
FXSM72SPB1 vs FXSMR64BGJ
FXSM72SPB1 vs FXSMR56TCK
FXSM72SPB1 vs FXSMR48TX
FXSM72SPB1 vs FXSMR48TD
FXSM72SPB1 vs FXSMR48LQFM
FXSM72SPB1 vs FXSMR48FGA
FXSM72SPB1 vs FXSMR48CBGC
FXSM72SPB1 vs FXSMR44TQFD
FXSM72SPB1 vs FXSMR44TQFA
FXSM72SPB1 vs FXSMR44QB
FXSM72SPB1 vs FXSMR44MLFE
FXSM72SPB1 vs FXSMR42SBC
FXSM72SPB1 vs FXSMR40TH
FXSM72SPB1 vs FXSMR32PB
FXSM72SPB1 vs FXSMR32MLFR
FXSM72SPB1 vs FXSMR28TSC
FXSM72SPB1 vs FXSMR176BG
FXSM72SPB1 vs FXSMR144QMA
FXSM72SPB1 vs FXSMR144QHF
FXSM72SPB1 vs FXSMR120QD
FXSM72SPB1 vs FXSMR100TQFA
FXSM72SPB1 vs FXSMR100LQFK
FXSM72SPB1 vs FXSMR100LQFH
FXSM72SPB1 vs FXSMR100LQFB
FXSM72SPB1 vs FXSMR100LQFA
FXSM72SPB1 vs FXSMR100CBG
FXSM72SPB1 vs FXSMH66BGD
FXSM72SPB1 vs FXSMH48FGA
FXSM72SPB1 vs FXSMH48BGAD
FXSM72SPB1 vs FXSMH137FBGC
FXSM72SPB1 vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied