Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM63BG
FXSM63BG
Active
Programming Adapters, Sockets
Description:
FXSM63BG Socket Card for BPM Pro
Manufacturer:
BPM Microsystems
Datasheet:
FXSM63BG Datasheet
History Price: $1099.97
In Stock: 38480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXSM63BG Specification
Specification
Part No
FXSM63BG
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXSM63BG PDF Datasheet
FXSM63BG Datasheet
Click and Download: FXSM63BG Datasheet
FXSM63BG Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM63BG Compare Parts
FXSM63BG vs FXSMRH48FBE
FXSM63BG vs FXSMR80QHN
FXSM63BG vs FXSMR80LQFB
FXSM63BG vs FXSMR64QJ
FXSM63BG vs FXSMR64QFN
FXSM63BG vs FXSMR64QAP
FXSM63BG vs FXSMR64QAL
FXSM63BG vs FXSMR64LQFE
FXSM63BG vs FXSMR64EBGF
FXSM63BG vs FXSMR64BGJ
FXSM63BG vs FXSMR56TCK
FXSM63BG vs FXSMR48TX
FXSM63BG vs FXSMR48TD
FXSM63BG vs FXSMR48LQFM
FXSM63BG vs FXSMR48FGA
FXSM63BG vs FXSMR48CBGC
FXSM63BG vs FXSMR44TQFD
FXSM63BG vs FXSMR44TQFA
FXSM63BG vs FXSMR44QB
FXSM63BG vs FXSMR44MLFE
FXSM63BG vs FXSMR42SBC
FXSM63BG vs FXSMR40TH
FXSM63BG vs FXSMR32PB
FXSM63BG vs FXSMR32MLFR
FXSM63BG vs FXSMR28TSC
FXSM63BG vs FXSMR176BG
FXSM63BG vs FXSMR144QMA
FXSM63BG vs FXSMR144QHF
FXSM63BG vs FXSMR120QD
FXSM63BG vs FXSMR100TQFA
FXSM63BG vs FXSMR100LQFK
FXSM63BG vs FXSMR100LQFH
FXSM63BG vs FXSMR100LQFB
FXSM63BG vs FXSMR100LQFA
FXSM63BG vs FXSMR100CBG
FXSM63BG vs FXSMH66BGD
FXSM63BG vs FXSMH48FGA
FXSM63BG vs FXSMH48BGAD
FXSM63BG vs FXSMH137FBGC
FXSM63BG vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied