Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM56BGA
FXSM56BGA
Active
Programming Adapters, Sockets
Description:
FXSM56BGA Socket Card for BPM Pr
Manufacturer:
BPM Microsystems
Datasheet:
FXSM56BGA Datasheet
History Price: $1204.97
In Stock: 14080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXSM56BGA Specification
Specification
Part No
FXSM56BGA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXSM56BGA PDF Datasheet
FXSM56BGA Datasheet
Click and Download: FXSM56BGA Datasheet
FXSM56BGA Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM56BGA Compare Parts
FXSM56BGA vs FXSMRH48FBE
FXSM56BGA vs FXSMR80QHN
FXSM56BGA vs FXSMR80LQFB
FXSM56BGA vs FXSMR64QJ
FXSM56BGA vs FXSMR64QFN
FXSM56BGA vs FXSMR64QAP
FXSM56BGA vs FXSMR64QAL
FXSM56BGA vs FXSMR64LQFE
FXSM56BGA vs FXSMR64EBGF
FXSM56BGA vs FXSMR64BGJ
FXSM56BGA vs FXSMR56TCK
FXSM56BGA vs FXSMR48TX
FXSM56BGA vs FXSMR48TD
FXSM56BGA vs FXSMR48LQFM
FXSM56BGA vs FXSMR48FGA
FXSM56BGA vs FXSMR48CBGC
FXSM56BGA vs FXSMR44TQFD
FXSM56BGA vs FXSMR44TQFA
FXSM56BGA vs FXSMR44QB
FXSM56BGA vs FXSMR44MLFE
FXSM56BGA vs FXSMR42SBC
FXSM56BGA vs FXSMR40TH
FXSM56BGA vs FXSMR32PB
FXSM56BGA vs FXSMR32MLFR
FXSM56BGA vs FXSMR28TSC
FXSM56BGA vs FXSMR176BG
FXSM56BGA vs FXSMR144QMA
FXSM56BGA vs FXSMR144QHF
FXSM56BGA vs FXSMR120QD
FXSM56BGA vs FXSMR100TQFA
FXSM56BGA vs FXSMR100LQFK
FXSM56BGA vs FXSMR100LQFH
FXSM56BGA vs FXSMR100LQFB
FXSM56BGA vs FXSMR100LQFA
FXSM56BGA vs FXSMR100CBG
FXSM56BGA vs FXSMH66BGD
FXSM56BGA vs FXSMH48FGA
FXSM56BGA vs FXSMH48BGAD
FXSM56BGA vs FXSMH137FBGC
FXSM56BGA vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied