Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM48BC
FXSM48BC
Active
Programming Adapters, Sockets
Description:
FXSM48BC Socket Card for BPM Pro
Manufacturer:
BPM Microsystems
Datasheet:
FXSM48BC Datasheet
History Price: $1109.97
In Stock: 11390
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXSM48BC Specification
Specification
Part No
FXSM48BC
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXSM48BC PDF Datasheet
FXSM48BC Datasheet
Click and Download: FXSM48BC Datasheet
FXSM48BC Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM48BC Compare Parts
FXSM48BC vs FXSMRH48FBE
FXSM48BC vs FXSMR80QHN
FXSM48BC vs FXSMR80LQFB
FXSM48BC vs FXSMR64QJ
FXSM48BC vs FXSMR64QFN
FXSM48BC vs FXSMR64QAP
FXSM48BC vs FXSMR64QAL
FXSM48BC vs FXSMR64LQFE
FXSM48BC vs FXSMR64EBGF
FXSM48BC vs FXSMR64BGJ
FXSM48BC vs FXSMR56TCK
FXSM48BC vs FXSMR48TX
FXSM48BC vs FXSMR48TD
FXSM48BC vs FXSMR48LQFM
FXSM48BC vs FXSMR48FGA
FXSM48BC vs FXSMR48CBGC
FXSM48BC vs FXSMR44TQFD
FXSM48BC vs FXSMR44TQFA
FXSM48BC vs FXSMR44QB
FXSM48BC vs FXSMR44MLFE
FXSM48BC vs FXSMR42SBC
FXSM48BC vs FXSMR40TH
FXSM48BC vs FXSMR32PB
FXSM48BC vs FXSMR32MLFR
FXSM48BC vs FXSMR28TSC
FXSM48BC vs FXSMR176BG
FXSM48BC vs FXSMR144QMA
FXSM48BC vs FXSMR144QHF
FXSM48BC vs FXSMR120QD
FXSM48BC vs FXSMR100TQFA
FXSM48BC vs FXSMR100LQFK
FXSM48BC vs FXSMR100LQFH
FXSM48BC vs FXSMR100LQFB
FXSM48BC vs FXSMR100LQFA
FXSM48BC vs FXSMR100CBG
FXSM48BC vs FXSMH66BGD
FXSM48BC vs FXSMH48FGA
FXSM48BC vs FXSMH48BGAD
FXSM48BC vs FXSMH137FBGC
FXSM48BC vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 89 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied