Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM44S2
FXSM44S2
Active
Programming Adapters, Sockets
Description:
FXSM44S2 Socket Card for BPM Pro
Manufacturer:
BPM Microsystems
Datasheet:
FXSM44S2 Datasheet
History Price: $994.97
In Stock: 40960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXSM44S2 Specification
Specification
Part No
FXSM44S2
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - SOIC
For Use With/Related Products
BPM Programmers
FXSM44S2 PDF Datasheet
FXSM44S2 Datasheet
Click and Download: FXSM44S2 Datasheet
FXSM44S2 Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM44S2 Compare Parts
FXSM44S2 vs FXSMRH48FBE
FXSM44S2 vs FXSMR80QHN
FXSM44S2 vs FXSMR80LQFB
FXSM44S2 vs FXSMR64QJ
FXSM44S2 vs FXSMR64QFN
FXSM44S2 vs FXSMR64QAP
FXSM44S2 vs FXSMR64QAL
FXSM44S2 vs FXSMR64LQFE
FXSM44S2 vs FXSMR64EBGF
FXSM44S2 vs FXSMR64BGJ
FXSM44S2 vs FXSMR56TCK
FXSM44S2 vs FXSMR48TX
FXSM44S2 vs FXSMR48TD
FXSM44S2 vs FXSMR48LQFM
FXSM44S2 vs FXSMR48FGA
FXSM44S2 vs FXSMR48CBGC
FXSM44S2 vs FXSMR44TQFD
FXSM44S2 vs FXSMR44TQFA
FXSM44S2 vs FXSMR44QB
FXSM44S2 vs FXSMR44MLFE
FXSM44S2 vs FXSMR42SBC
FXSM44S2 vs FXSMR40TH
FXSM44S2 vs FXSMR32PB
FXSM44S2 vs FXSMR32MLFR
FXSM44S2 vs FXSMR28TSC
FXSM44S2 vs FXSMR176BG
FXSM44S2 vs FXSMR144QMA
FXSM44S2 vs FXSMR144QHF
FXSM44S2 vs FXSMR120QD
FXSM44S2 vs FXSMR100TQFA
FXSM44S2 vs FXSMR100LQFK
FXSM44S2 vs FXSMR100LQFH
FXSM44S2 vs FXSMR100LQFB
FXSM44S2 vs FXSMR100LQFA
FXSM44S2 vs FXSMR100CBG
FXSM44S2 vs FXSMH66BGD
FXSM44S2 vs FXSMH48FGA
FXSM44S2 vs FXSMH48BGAD
FXSM44S2 vs FXSMH137FBGC
FXSM44S2 vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied